Fluke 414D Laser distance meter Black, Yellow 1968.5" (50 m)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19482
Info modified on:
14 Mar 2024, 18:26:28
Bullet Points Fluke 414D Laser distance meter Black, Yellow 1968.5" (50 m):
  • - Rugged, professional grade laser distance meter featuring advanced laser distance measurement technology
  • - Instantly measures up to 50 m (165 ft.) with one-button point-and-click operation
  • - Offers Pythagoras calculation to indirectly measure height from two other measurements
  • - Quickly calculates area (square feet/meters) and volume
  • - Offers easy to-use addition and subtraction function
Long product name Fluke 414D Laser distance meter Black, Yellow 1968.5" (50 m):

50 m, 635 nm, IP40

Short summary description Fluke 414D Laser distance meter Black, Yellow 1968.5" (50 m):

Fluke 414D, Laser distance meter, ft, m, Black, Yellow, IP40, 1968.5" (50 m), 0.118" (3 mm)

Long summary description Fluke 414D Laser distance meter Black, Yellow 1968.5" (50 m):

Fluke 414D. Type: Laser distance meter, Distance measuring units: ft, m, Product color: Black, Yellow. Maximum measurement distance: 1968.5" (50 m), Accuracy: 0.118" (3 mm), Wavelength: 635 nm. Battery type: AAA, Battery voltage: 1.5 V, Auto power off after: 3 min. Width: 2.09" (53 mm), Depth: 1.3" (33 mm), Height: 4.57" (116 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.