location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Esselte Ring Binders Yellow 2 x 16 mm ring binder A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Esselte Ring Binders Yellow 2 x 16 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5321606
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz Esselte Ring Binders Yellow 2 x 16 mm ring binder A4:
This short summary of the Leitz Esselte Ring Binders Yellow 2 x 16 mm ring binder A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Esselte Ring Binders Yellow 2 x 16 mm, A4, Yellow, 0.63" (1.6 cm), 0.984" (2.5 cm)

Long summary description Leitz Esselte Ring Binders Yellow 2 x 16 mm ring binder A4:
This is an auto-generated long summary of Leitz Esselte Ring Binders Yellow 2 x 16 mm ring binder A4 based on the first three specs of the first five spec groups.

Leitz Esselte Ring Binders Yellow 2 x 16 mm. Format: A4, Product color: Yellow, Ring diameter: 0.63" (1.6 cm)

Features
Format *
A4
Product color
Yellow
Features
Ring diameter
0.63" (1.6 cm)
Rings quantity
2
Spine width
0.984" (2.5 cm)
Brand Image Article code product Stock Price from
Leitz 310710195 ring binder A5 Black Leitz 310710195 ring binder A5 Black
(show image)
310710195 310710195 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Esselte Ring Binders Red 2 x 16 mm ring binder A4 Leitz Esselte Ring Binders Red 2 x 16 mm ring binder A4
(show image)
5321615 Esselte Ring Binders Red 2 x 16 mm 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Esselte Ring Binders Blue 2 x 16 mm ring binder A4 Leitz Esselte Ring Binders Blue 2 x 16 mm ring binder A4
(show image)
5321602 Esselte Ring Binders Blue 2 x 16 mm 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Esselte Ring Binders Green 2 x 16 mm ring binder A4 Leitz Esselte Ring Binders Green 2 x 16 mm ring binder A4
(show image)
5321608 Esselte Ring Binders Green 2 x 16 mm 0.00
(excl. VAT)
0 (incl. VAT)