location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4720F multifunction printer Laser 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4720F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4720F show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SCX-4720F multifunction printer Laser 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 22 ppm
  • - Color scanning Mono faxing
  • - Internal memory: 32 MB
Long product name Samsung SCX-4720F multifunction printer Laser 22 ppm :
The short editorial description of Samsung SCX-4720F multifunction printer Laser 22 ppm

SCX-4720F - Office Laser Printer, Fax, Copier, Color Scanner
More>>>
Samsung SCX-4720F multifunction printer Laser 22 ppm:
The official marketing text of Samsung SCX-4720F multifunction printer Laser 22 ppm as supplied by the manufacturer

Combine and conquer. The Samsung fax-enabled SCX-4720F laser multifunction machine delivers sophisticated document functionality in a smarter, simpler package. With fast print speeds. Fast connectivity.
Fast 33.6Kpbs fax modem for quick 3 second/page transmission. One-touch features and more. So you never have to sacrifice productivity for convenience. And with the category’s first USB Direct interface, you can use a USB memory device to scan, print, upload or download without a computer. The Samsung SCX-4720F. Print, copy, scan and so much more.

Features:
- Fast print and copy speeds up to 22 ppm/cpm.
- USB Direct interface for computer-free printing, scanning.
- Money-saving PowerSave, PaperSave, TollSave and TonerSave modes.
- Easy to use ID Card copy function.
- Simple to use Scan-to-Email function.
- Fast 33.6Kbps fax modem, approximately 3-second transmission speed.
- Color scanning, up to 4800 x 4800 dpi (enhanced mode).

Short summary description Samsung SCX-4720F multifunction printer Laser 22 ppm:
This short summary of the Samsung SCX-4720F multifunction printer Laser 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4720F, Laser, Color scanning, Mono faxing

Long summary description Samsung SCX-4720F multifunction printer Laser 22 ppm:
This is an auto-generated long summary of Samsung SCX-4720F multifunction printer Laser 22 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4720F. Print technology: Laser. Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
No
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed scanner
Scanner features
Twain, WIA
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
16 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Fax speed (A4)
3 sec/page
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Performance
Maximum internal memory
160 MB
Internal memory *
32 MB
Mac compatibility
No
Design
Market positioning *
Home & office
Sustainability
Sustainability certificates
ENERGY STAR
Other features
I/O ports
USB 2.0 IEEE-1284 Parallel
Dimensions (WxDxH)
18.7 x 17.2 x 16.4" (475 x 437 x 416.5 mm)
Standard media sizes
Letter, A4, Legal, Folio, Executive, B5, A5, A6, Envelopes 6-3/4, 7-3/4, #9, #10, DL, C5, B5
Media types supported
Plain Paper, Transparency, Label, Post Card, Envelope
Image scaling/enlargement range
25 – 400%
Memory upgrade
Yes
Compatible operating systems
Windows 98/Me/2000/XP/NT 4.0 Linux Systems
All-in-one functions
Fax, Scan
Color all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 19:54:08
Uk has collected 4 expert reviews for Samsung SCX-4720F multifunction printer Laser 22 ppm and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
Overclockersonline.net
Updated:
2013-11-19 19:53:50
Skip Around: Here at Overclockers Online, Samsung needs no introduction. We have been working with them for quite some time now, turning out reviews such as Simons latest Samsung YH-820 MP3 player and other printer articles like Samsungs CLP-510n, CLP-55...
Good Multifunctional, Quality scans, Speedy prints and copies...
Bad Scanning on high quality can be slow, Somewhat low toner capacity, Not network ready ot of the box...
Bottom line Overall, it looks like Samsung has made a very competitive multi-function printer. This printer is beefy enough to handle most any office environments print needs, as well as provide all the other support offices need such as copying and faxing. An ad...
0%
bonafidereviews.com
Updated:
2013-11-19 19:53:52
A couple months ago we reviewed Samsungs CLP-550 color laser printer and were quite pleased with what we saw. Today we again have the pleasure of reviewing a Samsung laser printer, this time the SCX-4720F. The SCX-4720F is a multi-functional machine...
0%
pcmag.com
Updated:
2013-11-19 19:53:59
At the right price, the Samsung SCX-4720F would be an attractive package: a directly connected laser-based AIO with color sca Specs: Maximum Paper Size: Legal, Rated speed at Default Resolution (Mono): 22 ppm, Scanner Type: Flatbed, Scanner Optical...
50%
Country Distributor
United Kingdom 1 distributor(s)