location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power Li-Ion, 1100 mAh Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion, 1100 mAh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C-S2-OEM
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2019 11:44:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 2-Power Li-Ion, 1100 mAh Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 1100 mAh
Long product name 2-Power Li-Ion, 1100 mAh Battery :
The short editorial description of 2-Power Li-Ion, 1100 mAh Battery

Li-Ion, 1100 mAh
More>>>
2-Power Li-Ion, 1100 mAh Battery:
The official marketing text of 2-Power Li-Ion, 1100 mAh Battery as supplied by the manufacturer

The 2-Power retail range is the perfect solution for any retailer, e-tailer or reseller with professionally designed retail ready packaging. The range includes Universal Laptop AC Power Adapter, Universal Laptop In-Car DC Power Adapter, World Travel Adapter, In-Car Mini Power Inverter, Universal Battery Charger, a range of Portable Chargers and replacement Digital Camera Batteries.
All retail packaged products undergo the same stringent checks for both safety and quality and are supplied with at least 12 months warranty. They are all designed with Euro-Hook Tabs to showcase these products.

The retail range is competitively priced and popular with customers who want to showcase versatile products in limited retail space. The universal range allows you to stock a minimum inventory whilst maximising device compatibility. The consistent design theme sets the 2-Power retail range apart. Clear, concise and informative with high quality imagery, the range is a perfect addition to any retail outlet.

The Slim Universal Mains Laptop Charger and the Universal In-Car Laptop Charger have automatic voltage sensing tips that are compatible with most laptops. The Universal Battery Charger works with Digital Camera batteries, Camcorder batteries, Rechargeable AA / AAA batteries and 1A USB devices. You can use most mains powered electronic devices in a Car, SUV, Caravan or Yacht using the In-Car Mini Power Inverter. 2-Power Retail allows your customers the widest choice of power accessories for portable electronic devices.

Short summary description 2-Power Li-Ion, 1100 mAh Battery:
This short summary of the 2-Power Li-Ion, 1100 mAh Battery data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power Li-Ion, 1100 mAh, Battery, Lithium-Ion (Li-Ion), 1100 mAh, 3.7 V, BlackBerry Curve 8520, 8530, Curve 3G 9300, 9330

Long summary description 2-Power Li-Ion, 1100 mAh Battery:
This is an auto-generated long summary of 2-Power Li-Ion, 1100 mAh Battery based on the first three specs of the first five spec groups.

2-Power Li-Ion, 1100 mAh. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh. Compatible products: BlackBerry Curve 8520, 8530, Curve 3G 9300, 9330

Features
Product type *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1100 mAh
Features
Battery voltage
3.7 V
Other features
Compatible products
BlackBerry Curve 8520, 8530, Curve 3G 9300, 9330