location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton Z2660G Intel Pentium G G3250T 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2660G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.VK5EF.011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392167836
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:30:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Veriton Z2660G Intel Pentium G G3250T 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black 90 W
  • - Intel Pentium G G3250T 2.8 GHz
  • - 19.5" HD+ 1600 x 900 TFT
  • - 4 GB DDR3-SDRAM
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Acer Veriton Z2660G Intel Pentium G G3250T 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The short editorial description of Acer Veriton Z2660G Intel Pentium G G3250T 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

19.5" HD+ (1600 x 900) LED, Intel Pentium G3250T (3M Cache, 2.80 GHz), 4GB DDR3, 500GB HDD, DVD±RW, Gigabit Ethernet, WiFi, Webcam, USB 2.0, USB 3.0, Windows 7 Professional/Windows 8.1 Pro (64-bit)
More>>>
Acer Veriton Z2660G Intel Pentium G G3250T 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official marketing text of Acer Veriton Z2660G Intel Pentium G G3250T 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer

Great for video meetings

Whether you’re discussing business with your colleagues across town or with clients on the other side of the world, Veriton Z AIOs have you covered. With up to 23.8” Full HD IPS screens, 180° adjustable Full HD webcams and Skype for Business certified hardware, you’ll enjoy seamless, lifelike video conferences.

Fits anywhere

Their displays are tiltable from -5° to 25°and their Acer proprietary Ergostands can be adjusted to a maximum height of 150mm (5.9 inches). Plus you can pivot the display to a vertical orientation or you can take benefit in its VESA Mount and secure it on a wall.

Under your control

Keep your data safe with TPM 1.2 and Acer ProShield, which offers additional user credential and data protection management. If you need to manage a small network of computers, the AIOs feature Acer Office Manager, which can help you deploy security policies and monitor IT assets.

A great workstation

Veriton Z series AIOs let you expand your work space to up to three displays. Plus with optional touchscreens operation is more intuitive and with three different technologies, Flicker-less, Acer BluelighShield and Acer ComfyView, working for prolonged periods of time is more tolerable and comfortable for the eyes.

Short summary description Acer Veriton Z2660G Intel Pentium G G3250T 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the Acer Veriton Z2660G Intel Pentium G G3250T 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton Z2660G, 19.5", HD+, Intel Pentium G, 4 GB, 500 GB, Windows 7 Professional

Long summary description Acer Veriton Z2660G Intel Pentium G G3250T 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Acer Veriton Z2660G Intel Pentium G G3250T 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Acer Veriton Z2660G. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel Pentium G, Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Display
Display diagonal *
19.5"
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Panel type
TFT
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G3250T
Processor cores
2
Processor threads
2
Processor frequency *
2.8 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Pentium G3000 series for Desktop
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1KV
Tcase
66.4 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
21.3 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of storage drives supported
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card OpenGL version
4.3
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN *
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Mini PCI Express slots
2
Design
Product color *
Black
Cable lock slot
Yes
Wall mountable
Yes
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H81
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Recovery operating system
Windows 8.1 Pro
Trial software
Microsoft Office
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
83539
Power
AC adapter power
90 W
Weight & dimensions
Width (with stand)
19.3" (490 mm)
Depth (with stand)
2.36" (60 mm)
Height (with stand)
13" (330 mm)
Packaging content
Mouse included
No
Keyboard included
No
Other features
PCI Express x1 slots
1
Autonomy mode
No
Detachable display
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:28:38
Uk has collected 3 expert reviews for Acer Veriton Z2660G Intel Pentium G G3250T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
au.pcmag.com
Updated:
2018-04-24 01:54:00
The Acer Veriton VZ2660G-i34130X ($779.99 as tested) puts an affordable business desktop into a simple all-in-one design. This business system is a good choice for basic office work, and offers the convenience of a touch screen as well as the broad compat...
Good Simple all-in-one design, Touch capable, Rotating webcam, Available with Windows 8 or Windows 7...
Bad Recessed ports are difficult to access, No discrete graphics processor, 500GB hard drive is on the small side...
Bottom line The Acer Veriton VZ2660G-i34130X desktop is a smart choice for standard office work, with a convenient all-in-one design and simple integration into existing IT structures...
70%
pcmag.com
Updated:
2017-05-01 04:28:38
The Acer Veriton VZ2660G-i34130X ($779.99 as tested) puts an affordable business desktop into a simple all-in-one design. This business system is a good choice for basic office work, and offers the convenience of a touch screen as well as the broad compat...
Good Simple all-in-one design. Touch capable. Rotating webcam. Available with Windows 8 or Windows 7.
Bad Recessed ports are difficult to access. No discrete graphics processor. 500GB hard drive is on the small side...
Bottom line The Acer Veriton VZ2660G-i34130X desktop is a smart choice for standard office work, with a convenient all-in-one design and simple integration into existing IT structures...
70%