Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - TAE-N Male
- - RJ11 Female
- - Connector contacts plating: Nickel/Gold
- - Housing material: Plastic
- - Black
Long product name S/CONN TAE-N - RJ11 Black
:
TAE-N adapter – RJ 11 jack 6/4 - slim Version
The short editorial description of S/CONN TAE-N - RJ11 Black
TAE-N adapter – RJ 11 jack 6/4 - slim Version
More>>>
Short summary description S/CONN TAE-N - RJ11 Black:
This short summary of the S/CONN TAE-N - RJ11 Black data-sheet is auto-generated and uses the product title and the first six key specs.
S/CONN TAE-N - RJ11, TAE-N, RJ11, Black
Long summary description S/CONN TAE-N - RJ11 Black:
This is an auto-generated long summary of S/CONN TAE-N - RJ11 Black based on the first three specs of the first five spec groups.
S/CONN TAE-N - RJ11. Connector 1: TAE-N, Connector 2: RJ11, Connector contacts plating: Nickel/Gold. Product color: Black