LG logo

LG L3020T 30" TFT .255 63kHz TCO95 silver computer monitor 30" 1280 x 768 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129300
Info modified on:
07 Mar 2024, 15:34:52
Long product name LG L3020T 30" TFT .255 63kHz TCO95 silver computer monitor 30" 1280 x 768 pixels:

L3020T 30" TFT .255 63kHz TCO95 silver

LG L3020T 30" TFT .255 63kHz TCO95 silver computer monitor 30" 1280 x 768 pixels:

"The LG Flatron L3020T is a masterpiece of design and engineering. The impressive 30 in WXGA Active Matrix TFT LCD screen provides a sensational display of any image. With PIP/POP/Dual Windows, S-IPS Wide Viewing Technology, Multi-A/V Capabilities, a Remote Control and Detachable Speakers - this sleek 30 in LCD Monitor/TV is a technological work of art."

Short summary description LG L3020T 30" TFT .255 63kHz TCO95 silver computer monitor 30" 1280 x 768 pixels:

LG L3020T 30" TFT .255 63kHz TCO95 silver, 30", 1280 x 768 pixels, 25 ms, Silver

Long summary description LG L3020T 30" TFT .255 63kHz TCO95 silver computer monitor 30" 1280 x 768 pixels:

LG L3020T 30" TFT .255 63kHz TCO95 silver. Display diagonal: 30", Display resolution: 1280 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product color: Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.