location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E E5-571G-357Z Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5-571G-357Z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MRFET.010
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire E E5-571G-357Z Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-4005U 1.7 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® 820M 2 GB Intel® HD Graphics 4400
  • - Ethernet LAN Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 7 h 65 W
  • - Windows 8.1 64-bit
Long product name Acer Aspire E E5-571G-357Z Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black :
The short editorial description of Acer Aspire E E5-571G-357Z Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black

Intel Core i3-4005U 1.7GHz, 4GB DDR3L RAM, 500GB SATA HDD, 15.6" HD LED 1366 x 768, Intel HD graphics 4400 + NVIDIA GeForce 820M 2GB, DVD-Super 8X Multi DL, Wi-Fi, Bluetooth 4.0, Webcam, Windows 8.1 64-bit
More>>>
Acer Aspire E E5-571G-357Z Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black:
The official marketing text of Acer Aspire E E5-571G-357Z Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black as supplied by the manufacturer

Don’t settle for less
The new Aspire E Series laptops provide a comprehensive range of choices for every-day users, with lots of appealing feature options and an attractive design that exceeds expectations. With many enhanced components, colour choices and a textured surface, the Aspire E series is a good bit better at delivering a good bit more.

Beautiful form
A variety of vivid interior colours with a stylish textile pattern are enjoyable to the eye and pleasant to touch. Additional edge highlights emphasise the stylish look of the entire series and are complemented by the smart undercut design that is both good looking and lets you easily raise the lid with just one hand.

Sensational effects
With added media enhancements and options, you get an even richer media experience. Our Acer TrueHarmony delivers more lifelike and richer audio while Skype-certified components deliver crystal clear, instant communication and uninterrupted audio and video, without fear of echoes, gaps or lags. You can even opt for models with an optical drive and/or Full HD display.

Functions better
Better? You bet. Enhancements to the features you’ve come to know and expect give you both added power and capability to get things done. You get better, faster wireless networking, greatly improved touchpad usability, and data storage increased in both size and speed. Add in eye care and power-off USB charging and you’re really full function.

Short summary description Acer Aspire E E5-571G-357Z Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black:
This short summary of the Acer Aspire E E5-571G-357Z Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire E E5-571G-357Z, Intel® Core™ i3, 1.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E E5-571G-357Z Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black:
This is an auto-generated long summary of Acer Aspire E E5-571G-357Z Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black based on the first three specs of the first five spec groups.

Acer Aspire E E5-571G-357Z. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4005U
Processor cores
2
Processor threads
4
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
2.0
PCI Express configurations
4x1, 1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 820M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
McAfee Internet Security Suite, Microsoft office 2013
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® RealSense Technology
No
Intel RealSense Snapshot
No
Intel RealSense 3D Camera
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75105
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
7 h
Power
AC adapter power
65 W
Security
Cable lock slot
No
Weight & dimensions
Width
15" (381.6 mm)
Depth
10.1" (256 mm)
Height (front)
0.996" (2.53 cm)
Height (rear)
1.19" (3.03 cm)
Weight *
5.51 lbs (2.5 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 01:10:19
Uk has collected 18 expert reviews for Acer Aspire E E5-571G-357Z Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
laptopmedia.com
Updated:
2016-10-29 01:10:19
Every now and then consumers look for a cheap notebook that provides the bare minimum at this price range. Today we are going to review the new Acer Aspire E5-573 notebook that aims to satisfy the basic needs of a regular user and provide a little somethi...
Good Low price, Distinguishable design signature (in a good way), Great touchpad and keyboard performance, No throttling of the GPU, nor the CPU under heavy load, The frequency of the emitted light is really high and it is highly unlikely that the user will fe...
Bad A bit lower battery life than expected, A small design flaw with the silicone leg makes the notebook unstable on an even surface, A bit heavy (2.4 kg)...
Bottom line Acer Aspire E5-573 doesn't stretch too far in terms of performance, but you get the bare minimum at this price range, of course. Yet, the notebook managed to surprise us with distinguishable design signature that imitates denim resulting in a strong grip...
0%
pcworld.com_techhive.com
Updated:
2016-10-29 01:10:19
Poor Acer. Nothing about the Aspire E-15 (model number E5-573-516D) that Acer sent us is wrong. Literally nothing at all. It's a perfectly good machine.The problem? It's almost exactly the same machine as the Toshiba C55-C we took a look at—only marginall...
Good Excellent performance for its class, Sturdier build than some of its similarly-priced competitors...
Bad Costs more than similarly-performing peers, Weird-feeling keyboard...
Bottom line The Acer Aspire E-15 isn't a bad machine, but it's a bit of an also-ran—there are cheaper machines with better specs and performance...
60%
pcworld.com_techhive.com
Updated:
2016-10-29 01:10:19
Bargain back-to-school laptops exist for a reason: Not everybody can afford a $2,000 laptop. Honestly, most people don't even need a $2,000 laptop.For this set of reviews, we're looking at the other end of the spectrum—basic laptops that let you work and...
Good Excellent performance for its class, Sturdier build than some of its similarlypriced competitors, Sturdy cherryred case looks like it belongs to a much more expensive laptop, IPS screen a nice touch at this price, SSD, Excellent balance of design and powe...
Bad Costs more than similarlyperforming peers, Weirdfeeling keyboard, Average performance, Bulky, especially in absurd "tablet mode", Underwhelming display, Filled with unwanted software, Neither powerful nor portable, Subpar trackpad, Only 64GB of storage—an...
Bottom line The Acer Aspire E-15 isn't a bad machine, but it's a bit of an also-ran—there are cheaper machines with better specs and performance...
60%
Laptopmag.com
Updated:
2016-10-29 01:10:19
You don't have to pay top dollar for style. Acer's $380 Aspire E5 has a fashionable, faux-linen shell that has a great, textured feel, along with a 15-inch HD display and good battery life. However, this Core i3-powered laptop is considerably slower than...
Good Good battery life, Bright display, Stylish design...
Bad Low performance under pressure, Bloatware and adware...
Bottom line The Acer Aspire E5 offers an attractive design and long battery life for a low price, but it's not as fast as competing budget laptops, and there's too much bloatware...
50%
windowscentral.com
Updated:
2018-02-06 01:18:55
The Acer Aspire E 15 is a big laptop. There's no getting around that. It's big, and it's thick, and it's got a friggin' DVD writer inside. This, in a newish-laptop that you can purchase in 2018. Doesn't make sense, does it?Well, it does if you've ever nee...
Good It's a good size for folks who don't like small things, An honesttogod number pad on the keyboard, Pretty much every port you could want, Large battery, for good battery life...
Bad Offcenter keyboard and trackpad are bonkers, Not exactly a premium build, It's big — really big — it's not small, A 1080p screen at 16 inches isn't great...
0%