location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52300035 desk tray/organizer Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sorty Tray Landscape A4 Maxi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52300035 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 52300035 desk tray/organizer Blue :
The short editorial description of Leitz 52300035 desk tray/organizer Blue

0.5kg, A4/C4, 405 x 125 x 300mm
More>>>
Leitz 52300035 desk tray/organizer Blue:
The official marketing text of Leitz 52300035 desk tray/organizer Blue as supplied by the manufacturer

- A4 Maxi format, for filing and sorting of A4/C4 and oversize papers, envelopes, newspapers etc.
- Flexible handling of different sizes of objects by dividing into 3 compartments (1 divider included)
- Stackable, with snap-in fixings for horizontal linking also with other Sorty models
- Possibility to stack 12 trays (completely filled)
- Two comfortable handles allow to take the letter tray along
- Label holder can be positioned anywhere along the front bottom edge

Short summary description Leitz 52300035 desk tray/organizer Blue:
This short summary of the Leitz 52300035 desk tray/organizer Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52300035, Blue, 15.9" (405 mm), 11.8" (300 mm), 4.92" (125 mm), 17.6 oz (500 g), 1 pc(s)

Long summary description Leitz 52300035 desk tray/organizer Blue:
This is an auto-generated long summary of Leitz 52300035 desk tray/organizer Blue based on the first three specs of the first five spec groups.

Leitz 52300035. Product color: Blue. Width: 15.9" (405 mm), Length: 11.8" (300 mm), Height: 4.92" (125 mm). Quantity per pack: 1 pc(s). Standard media sizes: A4/C4

Features
Product color
Blue
Standard media sizes
A4/C4
Stackable
Yes
Weight & dimensions
Width
15.9" (405 mm)
Weight & dimensions
Length
11.8" (300 mm)
Height
4.92" (125 mm)
Weight
17.6 oz (500 g)
Packaging content
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Leitz Standard Sorty Tray A4/C4 White Leitz Standard Sorty Tray A4/C4 White
(show image)
52300001 Standard Sorty Tray A4/C4 White 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52300095 desk tray/organizer Black Leitz 52300095 desk tray/organizer Black
(show image)
52300095 Sorty Tray Landscape A4 Maxi 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52300085 desk tray/organizer Gray Leitz 52300085 desk tray/organizer Gray
(show image)
52300085 Sorty Tray Landscape A4 Maxi 0.00
(excl. VAT)
0 (incl. VAT)