Aiwa logo

Aiwa HS-RM436 stylish personal stereo with digital tuner and jog-key operation

Data-sheet quality:
created/standardized by Icecat
Product views:
37764
Info modified on:
18 Jul 2019, 20:43:25
Long product name Aiwa HS-RM436 stylish personal stereo with digital tuner and jog-key operation:

HS-RM436 stylish personal stereo with digital tuner and jog-key operation

Short summary description Aiwa HS-RM436 stylish personal stereo with digital tuner and jog-key operation:

Aiwa HS-RM436 stylish personal stereo with digital tuner and jog-key operation, 3.15 x 2.36 x 0.787" (80 x 60 x 20 mm)

Long summary description Aiwa HS-RM436 stylish personal stereo with digital tuner and jog-key operation:

Aiwa HS-RM436 stylish personal stereo with digital tuner and jog-key operation. Dimensions (WxDxH): 3.15 x 2.36 x 0.787" (80 x 60 x 20 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.