location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52310035 desk tray/organizer Polystyrol Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sorty Tray A4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52310035
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 52310035 desk tray/organizer Polystyrol Blue :
The short editorial description of Leitz 52310035 desk tray/organizer Polystyrol Blue

0.75kg, A4, 285 x 125 x 385mm
More>>>
Leitz 52310035 desk tray/organizer Polystyrol Blue:
The official marketing text of Leitz 52310035 desk tray/organizer Polystyrol Blue as supplied by the manufacturer

- A4 format, also perfect for small components due to the removable and lockable lid which keeps everything in place
- Stackable, with snap-in fixings for horizontal linking also with other Sorty models
- Possibility to stack 12 trays (completely filled)
- Two comfortable handles allow to take the letter tray along
- Label holder can be positioned anywhere along the front bottom edge

Short summary description Leitz 52310035 desk tray/organizer Polystyrol Blue:
This short summary of the Leitz 52310035 desk tray/organizer Polystyrol Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52310035, Polystyrol, Blue, 11.2" (285 mm), 15.2" (385 mm), 4.92" (125 mm), 26.5 oz (750 g)

Long summary description Leitz 52310035 desk tray/organizer Polystyrol Blue:
This is an auto-generated long summary of Leitz 52310035 desk tray/organizer Polystyrol Blue based on the first three specs of the first five spec groups.

Leitz 52310035. Material: Polystyrol, Product color: Blue. Width: 11.2" (285 mm), Length: 15.2" (385 mm), Height: 4.92" (125 mm). Standard media sizes: A4

Features
Material
Polystyrol
Product color
Blue
Standard media sizes
A4
Stackable
Yes
Weight & dimensions
Width
11.2" (285 mm)
Length
15.2" (385 mm)
Height
4.92" (125 mm)
Weight
26.5 oz (750 g)
Brand Image Article code product Stock Price from
Leitz Sorty A4 Wit White Leitz Sorty A4 Wit White
(show image)
52310001 Sorty A4 Wit 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52310095 desk tray/organizer Polystyrol Black Leitz 52310095 desk tray/organizer Polystyrol Black
(show image)
52310095 52310095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52310085 desk tray/organizer Polystyrol Gray Leitz 52310085 desk tray/organizer Polystyrol Gray
(show image)
52310085 Sorty Tray A4 0.00
(excl. VAT)
0 (incl. VAT)