location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 500 color Managed M575dnm - MPS Laser A4 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise 500 color Managed M575dnm - MPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L3U46A-MPS
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise 500 color Managed M575dnm - MPS Laser A4 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1536 MB 800 MHz
  • - 102.5 lbs (46.5 kg)
Long product name HP LaserJet Enterprise 500 color Managed M575dnm - MPS Laser A4 1200 x 1200 DPI 30 ppm :
The short editorial description of HP LaserJet Enterprise 500 color Managed M575dnm - MPS Laser A4 1200 x 1200 DPI 30 ppm

LaserJet Enterprise 500 color Managed MFP M575dnm (For Use on HP Managed Print Service Only)
More>>>
HP LaserJet Enterprise 500 color Managed M575dnm - MPS Laser A4 1200 x 1200 DPI 30 ppm:
The official marketing text of HP LaserJet Enterprise 500 color Managed M575dnm - MPS Laser A4 1200 x 1200 DPI 30 ppm as supplied by the manufacturer

Accelerate processes and turn documents into dynamic digital files, using a desktop MFP that produces standout colour. Versatile scanning, processing, routing, and retrieval tools help boost productivity. Simplify management and strengthen security.

Ideal for workteams that need advanced scanning and routing capabilities, high-quality colour, precise image control, intuitive process management and strong security. This desktop MFP is easy to upgrade with new capabilities and solutions.

Features

Get breakthrough performance, with best-in-class scanning for precise results.
- Get fast results from two-sided, single-pass scanning and HP EveryPage1. Automatically remove blank pages.
- Manage big jobs easily with the 100-sheet automatic document feeder1. Enter data on a large, pull-out keyboard2.
- Do more with data using built-in OCR and multiple scan-to options. Produce clean, readable scans using auto-orientation, auto-page-crop, auto-tone and auto-deskew tools.
- Preview, edit, insert and delete scanned pages on-screen. Launch one-touch processes from the touchscreen.

Experience high-value colour on the big screen.
- Manage jobs directly at this desktop-sized MFP, using the 20.3 cm (8-inch) HP Easy Select colour touchscreen.
- Optimise colour settings with HP EasyColor. Get vivid results from HP ColorSphere toner at up to 1,200 dpi.
- Improve efficiency by sending scanned documents directly to email, fax, or network folder4.
- Receive value out of the box: this product is shipped with a full set of Original HP LaserJet toner cartridges.

Enjoy top-flight manageability, extensibilty and robust security features.
- Rely on powerful solutions to help regulate colour costs4 and to deploy and safeguard your fleet.
- Robust encryption helps secure sensitive information – at rest on the MFP or in transit over the network5.
- Protect documents with PIN printing capabilities, and add security solutions through the hardware integration pocket6.
- Extend the capabilities of work-team print environments with a rich array of easy-to-integrate solutions.

Reduced energy costs and your environmental impact.
- Reduce energy use with HP Auto-On/Auto-Off Technology which turns your printer on when you need it and off when you don’t7. Conserve power with Instant-on Technology.
- Prevent wasted paper: use automatic two-sided printing and PIN printing.
- Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.

Short summary description HP LaserJet Enterprise 500 color Managed M575dnm - MPS Laser A4 1200 x 1200 DPI 30 ppm:
This short summary of the HP LaserJet Enterprise 500 color Managed M575dnm - MPS Laser A4 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 500 color Managed M575dnm - MPS, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black, Gray

Long summary description HP LaserJet Enterprise 500 color Managed M575dnm - MPS Laser A4 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of HP LaserJet Enterprise 500 color Managed M575dnm - MPS Laser A4 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 500 color Managed M575dnm - MPS. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Gray

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (color, normal quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
10.5 s
Time to first page (color, normal)
10.5 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
9999 copies
Copier resize
25 - 200%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, Fax, File, FTP
Scan speed (color)
32 ppm
Scan speed (black)
32 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Faxing *
No
Features
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.4, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Oficio, Statement
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
1536 MB
Card reader integrated
No
Internal memory *
1536 MB
Processor frequency
800 MHz
Mac compatibility
Yes
Design
Product color *
Black, Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
655 W
Power consumption (standby)
11.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
26.1" (663 mm)
Depth
21.9" (555 mm)
Height
23" (585 mm)
Weight
102.5 lbs (46.5 kg)
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:46:47
Uk has collected 6 expert reviews for HP LaserJet Enterprise 500 color Managed M575dnm - MPS Laser A4 1200 x 1200 DPI 30 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itproportal.com
Updated:
2018-06-01 07:46:44
The HP LaserJet Enterprise MFP M725dn inhabits a sparse niche: It's a monochrome laser multifunction printer (MFP) that can print, scan, and copy at up to A3 size. It's a good option for businesses that need those capabilities, provided that they don't pl...
Good Prints, scans, and copies up to A3 size, Massive paper handling options, 8in colour touchscreen...
Bad Fax is not standard, Sub, par graphics, Slightly sub, par photos...
Bottom line For many companies, the HP LaserJet Enterprise MFP M725dn may be the right solution. It certainly has an ample paper capacity, low running costs, and MFP features befitting a device that prints, scans, and copies at A3 size. It's easy to recommend as suc...
70%
pcmag.com
Updated:
2018-06-01 07:46:44
As an HP "flow" multifunction printer (MFP), the HP LaserJet Enterprise color flow MFP M575c%displayPrice% at %seller% adds a sheaf of workflow-friendly features over the standard versions in its line: a pull-out keyboard and a 100-sheet single-pass duple...
Good Encrypted hard drive. Pull-out keyboard. 8-inch color touch screen. 100-sheet ADF. Two-sided, single-pass scanning.
Bad Low standard paper capacity. Relatively high running costs...
Bottom line The HP LaserJet Enterprise color flow MFP M575c has some intriguing workflow features like a single-pass two-sided scanner and a full-sized pull-out keyboard...
70%
buyerslab.com
Updated:
2018-06-01 07:46:47
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, today announced “Pick” awards recognizing those colour printer and MFP models that stood out from the competition in their respective categories.Numerous col...
0%
pcmag.com
Updated:
2018-06-01 07:46:47
There's a lot to like about the HP LaserJet Enterprise 500 Color MFP M575dn, including its blazing speed; its excellent graphics quality its ability to print from and scan to multiple destinations; and a ginormous color touch screen for controlling its va...
Good Very fast. Above-par graphics quality. Large color touch screen. HP ePrint capabilities. Password-protected printing.
Bad Slightly sub-par text and photo quality. Lacks fax capabilities (a $300 option). Relatively modest paper capacity...
Bottom line The HP LaserJet Enterprise 500 Color MFP M575dn is very fast for a color laser multifunction printer and prints excellent graphics...
70%