location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Enterprise Color Flow MFP X585zm Inkjet A4 2400 x 1200 DPI 42 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise Color Flow MFP X585zm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L3U41A-MPS
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet Enterprise Color Flow MFP X585zm Inkjet A4 2400 x 1200 DPI 42 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Color printing
  • - 2400 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 42 ppm
  • - Color copying Color scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 1792 MB 796 MHz
  • - 80 lbs (36.3 kg)
Guarantee: Service & support options: Current HP printer drivers and software can be obtained from the HP Customer Care Web site: In the US, go to http:///support/ojcolorMFPX585; Outside the US, go to http:///support. 1. Go to /support. Select the country/region. 2. Select Drivers & Downloads. 3. Enter a product name/number. 4. Under Download Options, select Drivers, Software & Firmware. 5. Select the operating system version. 6. Then select DOWNLOAD.One-year, onsiteone-year technical phone support, chat, and e-mail
Long product name HP OfficeJet Enterprise Color Flow MFP X585zm Inkjet A4 2400 x 1200 DPI 42 ppm :
The short editorial description of HP OfficeJet Enterprise Color Flow MFP X585zm Inkjet A4 2400 x 1200 DPI 42 ppm

HP Officejet Enterprise Color Flow X585z Multifunction Printer
More>>>
HP OfficeJet Enterprise Color Flow MFP X585zm Inkjet A4 2400 x 1200 DPI 42 ppm:
The official marketing text of HP OfficeJet Enterprise Color Flow MFP X585zm Inkjet A4 2400 x 1200 DPI 42 ppm as supplied by the manufacturer






Short summary description HP OfficeJet Enterprise Color Flow MFP X585zm Inkjet A4 2400 x 1200 DPI 42 ppm:
This short summary of the HP OfficeJet Enterprise Color Flow MFP X585zm Inkjet A4 2400 x 1200 DPI 42 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Enterprise Color Flow MFP X585zm, Inkjet, Color printing, 2400 x 1200 DPI, Color copying, A4, Gray

Long summary description HP OfficeJet Enterprise Color Flow MFP X585zm Inkjet A4 2400 x 1200 DPI 42 ppm:
This is an auto-generated long summary of HP OfficeJet Enterprise Color Flow MFP X585zm Inkjet A4 2400 x 1200 DPI 42 ppm based on the first three specs of the first five spec groups.

HP OfficeJet Enterprise Color Flow MFP X585zm. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 42 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Gray

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Print speed (color, normal quality, A4/US Letter)
42 ppm
Time to first page (black, normal)
8 s
Time to first page (color, normal)
8 s
Print margins (top, bottom, right, left)
0.165" (4.2 mm)
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
12 s
Time to first copy (color, normal)
12 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, Fax, FTP, USB
Scan speed (black)
65 inch/min
Scan speed (color)
63 inch/min
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF, XPS
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Auto reduction
Yes
Features
Recommended duty cycle
2000 - 15000 pages per month
Maximum duty cycle *
120000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Printer fonts
TrueType
Number of printer fonts
105
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
300 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
2
Maximum input capacity
1050 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Hagaki card, L, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Supported network protocols (IPv4)
IPv4/IPv6: Apple Bonjour, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, WS Discovery, IPP, Secure-IPP, IPsec/Firewall
Supported network protocols (IPv6)
DHCPv6, MLDv1, ICMPv6; IPv4: Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
1792 MB
Card reader integrated
No
Internal memory *
1792 MB
Processor frequency
796 MHz
Sound pressure level (printing)
67 dB
Design
Product color *
Gray
Market positioning *
Business
Built-in display *
Yes
Display diagonal
8"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
67 W
Power consumption (off)
0.35 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
Novell NetWare 6.x
Operational conditions
Operating relative humidity (H-H)
20 - 60%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 90%
Certificates
Certification
CISPR 22:2008/EN 55022:2010 (Class A), EN 61000-3-2:2006 +A1:2009 +A2:2009; EN 61000-3-3:2008; EN 55024:2010.
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
21" (533 mm)
Depth
21.5" (546 mm)
Height
22.6" (574 mm)
Weight
80 lbs (36.3 kg)
Packaging data
Package width
27.9" (709 mm)
Package depth
25.1" (638 mm)
Package height
29.2" (742 mm)
Package weight
99.2 lbs (45 kg)
Other features
Fonts included
Yes
Printer management
HP Web Jetadmin; HP Utility (Mac)
HDD capacity
320 GB
Electromagnetic compatibility
EMC 2004/108/EC CE Marking (Europe)
Source Testseek summary Average rating
Reviews
Updated:
2018-02-24 05:40:53
Uk has collected 13 expert reviews for HP OfficeJet Enterprise Color Flow MFP X585zm Inkjet A4 2400 x 1200 DPI 42 ppm and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
alphr.com
Updated:
2018-02-24 05:40:53
HP's latest A4 inkjet MFP offers a range of features at a price that similarly equipped lasers can't even come close to. It combines the low running costs and high print speeds of HP's 70ppm X555dn , and adds copy and scan functions, an internal 320GB enc...
Bottom line A superfast colour inkjet MFP packed with features and offering running costs that lasers can't compete with...
83%
itpro.co.uk
Updated:
2018-02-24 05:40:53
Using HP's proprietary Page Wide technology, the X585 is capable of cranking out up to 70 pages per minute (ppm). It also packs a enterprise-grade security and a host of features, including an identical user interface to equivalent Laserjet devices. HP o...
Good Super fast prints and copies; Low ink cost and power consumption; Advanced walkup and remote management features...
Bad Colour print quality sensitive to paper quality; Control panel could be more userfriendly...
Bottom line A versatile MFP, which is security, faster and cheaper to run than a laser printer...
100%
pcworld.com_techhive.com
Updated:
2018-02-24 05:40:53
Watching the pages fly into the HP Officejet Enterprise Color Flow X585z Multifunction Printer's output tray at 26 pages per minute (text only) is impressive, being that we're not used to such behavior from an inkjet, even an enterprise-class inkjet multi...
Good Very fast, Very good print quality, Excellent cost per page...
Bad Skimpy one-year warranty...
Bottom line The HP Officejet Enterprise Color Flow X585z Multifunction Printer is one of the very few color inkjet printers than can give color lasers as run for their money. It's faster and cheaper to operate, and its print quality is very good, in fact, better than...
90%
buyerslab.com
Updated:
2018-02-24 05:40:53
Buyers Laboratory LLC (BLI) announced the winners of its highly anticipated Summer 2014 Pick awards in the colour printer and printer MFP categories today, with devices from Dell, HP, Kyocera, Ricoh and Samsung receiving the honours. The world's leading i...
0%
techworld.com
Updated:
2018-02-24 05:40:53
Facebook Twitter LinkedIn Google Plus Share This Article comments The promise of a paperless office never became a reality. Instead, printing technology has advanced to make sure we can print slides for a presentation, contracts for that new server ba...
0%
techsupportforum.com
Updated:
2018-02-24 05:40:53
We are all familiar with HP's personal consumer printers that are found in many homes. We use them every day for printing off documents, emails, pictures, and any other items that you may wish to share. Whilst these printers are outstanding for home users...
0%
pcmag.com
Updated:
2018-02-24 05:40:53
As HP's flagship inkjet multifunction printer (MFP), the HP Officejet Enterprise Flow MFP X585Z%displayPrice% at %seller% combines the company's PageWide technology—which brings laser-class speeds to inkjets—and the digital workflow solutions and producti...
Good Very low running costs for color printing. Single-pass, two-sided scanning. 100-sheet automatic document feeder. Encrypted hard drive. Pull-out keyboard. Pivoting 8-inch color touch screen.
Bad Subpar photo quality. Unimpressive speed at default settings...
Bottom line The HP Officejet Enterprise Color Flow MFP X585z combines HP's ultrafast PageWide inkjet technology with the productivity and workflow features of the company's Flow line...
80%