HP logo

HP LaserJet Managed M651dnm Color 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131658
Info modified on:
14 Mar 2024, 19:50:22
Long product name HP LaserJet Managed M651dnm Color 1200 x 1200 DPI A4:

Color LaserJet Managed M651dnm

HP LaserJet Managed M651dnm Color 1200 x 1200 DPI A4:

HP Managed MFPs and printers are optimised for managed environments. Offering increased monthly page volumes and fewer interventions, this portfolio of products can help reduce printing and copying costs. See your HP Authorised Reseller for details.

Invest in reliable printing performance
- Get results you can depend on, with a printer designed for quiet performance and minimal intervention.
- Stay on firm ground – maintain printing productivity thanks to reliable, upgradable firmware.
- Print your best – equip every department with vibrant, consistent, professional-quality colour printing.

Keep your business moving from virtually anywhere
- Print without wires or a network. Get easy access to the printer through optional wireless direct printing.
- Mobile printing at a touch – enable touch-to-print convenience from mobile devices.
- Easily print from smartphone, tablets and notebooks at work, home or on the go; Mopria-certified.

Be ready for the future
- Keep up with the times: easily update this printer as solutions advance, with HP FutureSmart Firmware.
- Depend on a printer that can expand with your business, with easy and feature upgrades.
- Monitor and control your printers, no matter where you are, with HP Web Jetadmin.
- Help protect sensitive business data with advanced security solutions and an encrypted hard disk.

Achieve high-volume productivity
- Get exceptional value from Original HP high-capacity ink cartridges.
- Easy control at your fingertips: select settings using the 10.9 cm (4.3-inch) colour touchscreen.
- Meet the demands of high-volume print jobs – this printer has a paper input capacity of up to 3,100 sheets.

Short summary description HP LaserJet Managed M651dnm Color 1200 x 1200 DPI A4:

HP LaserJet Managed M651dnm, Laser, Color, 1200 x 1200 DPI, A4, 42 ppm, Duplex printing

Long summary description HP LaserJet Managed M651dnm Color 1200 x 1200 DPI A4:

HP LaserJet Managed M651dnm. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 180000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm, Duplex printing. Network ready. Product color: Black, Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.