location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Small Business SG300-52MP-K9EU-RF network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Small Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SG300 52-port Gigabit Max-PoE Managed Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG300-52MP-K9EU-RF show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco Small Business SG300-52MP-K9EU-RF network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 Web-based management LACP, IGMP v1, 2, SNMP 1, 2c, 3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 50
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 16384 entries Switching capacity: 104 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
  • - Power supply included Power over Ethernet (PoE)
Guarantee: Limited lifetime with next business day advance replacement (where available)
Long product name Cisco Small Business SG300-52MP-K9EU-RF network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The short editorial description of Cisco Small Business SG300-52MP-K9EU-RF network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

SG300-52MP, Small Business 300 Series Managed Switch, Layer 3, 50x RJ-45 + 2x RJ-45/SFP Combo, Gigabit Ethernet, PoE+
More>>>
Short summary description Cisco Small Business SG300-52MP-K9EU-RF network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the Cisco Small Business SG300-52MP-K9EU-RF network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Small Business SG300-52MP-K9EU-RF, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description Cisco Small Business SG300-52MP-K9EU-RF network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of Cisco Small Business SG300-52MP-K9EU-RF network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

Cisco Small Business SG300-52MP-K9EU-RF. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 50. MAC address table: 16384 entries, Switching capacity: 104 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power over Ethernet (PoE). Rack mounting

Brand Image Article code product Stock Price from
Cisco

Cisco SG220-50 Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
SG220-50-K9 SG220-50 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG220-50P Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
(show image)
SG220-50P-K9 SG220-50P 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG550XG-8F8T Managed L3 10G Ethernet (100/1000/10000) 1U Black
(show image)
SG550XG-8F8T-K9-EU 550X Series Switch - 16-Ports - 10Gb - Layer 3 - Managed - Stackable 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG300-52MP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
SG300-52MP-K9-EU SG300 52-port Gigabit Max-PoE Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco SG300-28MP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
SG300-28MP-K9-EU SG300 28-port Gigabit Max-PoE Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG500X-48P Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
SG500X-48P-K9-G5 500X Series Switch - 48-Ports + 4 SFP+ uplink ports - Gigabit - Power over Ethernet - Layer 3 - Managed - Stackable 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG500X-24P Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
SG500X-24P-K9-G5 500X Series Switch - 24-Ports + 4 SFP+ uplink ports - Gigabit - Power over Ethernet - Layer 3 - Managed - Stackable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)