location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus HP 14" Signature Ladies Leather Bag 14" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP 14" Signature Ladies Leather Bag
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OLT002EU show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus HP 14" Signature Ladies Leather Bag 14" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14" Black
  • - Leather
  • - 2.87 lbs (1.3 kg)
Guarantee: Lifetime
Long product name Targus HP 14" Signature Ladies Leather Bag 14" Black :
The short editorial description of Targus HP 14" Signature Ladies Leather Bag 14" Black

HP 14" Signature Ladies Leather Bag
More>>>
Targus HP 14" Signature Ladies Leather Bag 14" Black:
The official marketing text of Targus HP 14" Signature Ladies Leather Bag 14" Black as supplied by the manufacturer

Targus and HP introduce the HP Signature Ladies Leather Bag, attractive and loaded with great features. For notebook protection, this stylish case includes a padded notebook compartment designed to fit all standard HP 14" notebooks. For convenience there are interior pockets for your cell phone, PDA, business cards, pens and files. A key clip keeps your keys in a safe, easy-to-find location, while the exterior pockets are perfect for airline tickets, or other items you need to get to quickly. For style, this case comes in fine grain black leather with fashionable lining, metal feet to protect the bottom of the case and finally a removable mini bag for smaller, personal items.

Features:
Elegant external design made of fine grain leather
Classic look that will never go out of style
Trendy contrast stitching
Long carrying handles are perfect for carrying the case on the shoulder
Fashionable interior lining
Top loading tote with zipper closure
Interior cell phone pocket, PDA pocket, business card holders, and pen loops
Adjustable strap secures the padded laptop compartment
Interior file folder section
Internal zipper pocket for securing loose items
Removable mini bag, perfect for holding change or makeup
Internal key clip holds your keys in a safe and easy-to-find location
Metal feet protect the bottom of the case

Short summary description Targus HP 14" Signature Ladies Leather Bag 14" Black:
This short summary of the Targus HP 14" Signature Ladies Leather Bag 14" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus HP 14" Signature Ladies Leather Bag, 14", 2.87 lbs (1.3 kg)

Long summary description Targus HP 14" Signature Ladies Leather Bag 14" Black:
This is an auto-generated long summary of Targus HP 14" Signature Ladies Leather Bag 14" Black based on the first three specs of the first five spec groups.

Targus HP 14" Signature Ladies Leather Bag. Maximum screen size: 14". Weight: 2.87 lbs (1.3 kg)

Features
Maximum screen size *
14"
Material *
Leather
Product main color *
Black
Weight & dimensions
Weight
2.87 lbs (1.3 kg)
Other features
Dimensions (WxDxH)
15.9 x 4.02 x 12" (403 x 102 x 305 mm)
Brand Image Article code product Stock Price from
Targus HP 14" Signature Ladies Leather Bag 14" Red Targus HP 14" Signature Ladies Leather Bag 14" Red
(show image)
OLT004EU HP 14" Signature Ladies Leather Bag 0.00
(excl. VAT)
0 (incl. VAT)