location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs MuVo® MP3 Player 256MB Value 0.256 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MuVo® MP3 Player 256MB Value
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF136100004
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:05:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs MuVo® MP3 Player 256MB Value 0.256 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0.256 GB
  • - 90 dB
  • - Continuous audio playback time: 12 h 1x AAA Alkaline
Long product name Creative Labs MuVo® MP3 Player 256MB Value 0.256 GB :
The short editorial description of Creative Labs MuVo® MP3 Player 256MB Value 0.256 GB

MuVo® MP3 Player 256MB
More>>>
Short summary description Creative Labs MuVo® MP3 Player 256MB Value 0.256 GB:
This short summary of the Creative Labs MuVo® MP3 Player 256MB Value 0.256 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs MuVo® MP3 Player 256MB Value, 0.256 GB, 0.988 oz (28 g)

Long summary description Creative Labs MuVo® MP3 Player 256MB Value 0.256 GB:
This is an auto-generated long summary of Creative Labs MuVo® MP3 Player 256MB Value 0.256 GB based on the first three specs of the first five spec groups.

Creative Labs MuVo® MP3 Player 256MB Value. Total storage capacity: 0.256 GB. Continuous audio playback time: 12 h. Weight: 0.988 oz (28 g)

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:51:22
Uk has collected 1 expert review for Creative Labs MuVo® MP3 Player 256MB Value 0.256 GB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2014-01-03 12:51:22
The Creative CD-MP3 M100 is an Mp3-CD and CD-player that supports MP3 and WMA formats, audio CDs, and CD-R and CD-RW discs.
0%
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs DMP FX100 256Mb grey/silver 0.256 GB Gray, Silver
(show image)
70PF170100002 DMP FX100 256Mb grey/silver 0.00
(excl. VAT)
0 (incl. VAT)