location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G3 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J4T67EAR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:29:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 250 G3 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i3 i3-4005U 1.7 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 8.1 64-bit
Long product name HP 250 G3 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver :
The short editorial description of HP 250 G3 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver

Intel Core i3-4005U (1.7GHz, 3MB), 15.6" LED HD (1366 x 768), 4GB (1 x 4GB) DDR3 SDRAM, 500GB 5400 rpm SATA, SuperMulti DVD±RW DL, Intel HD Graphics 4400, 802.11b/g/n, Bluetooth, webcam, Windows 8.1 64
More>>>
HP 250 G3 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver:
The official marketing text of HP 250 G3 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver as supplied by the manufacturer

Get connected with the value-priced HP 250 G3 Notebook PC. Complete business tasks with Intel technology, essential multimedia tools and Windows 8.1 loaded on the HP 250. The durable chassis helps protect the notebook from the rigors of the day.

Features

Windows 8 Pro or other operating systems available

Built for mobile use.
- Rest assured that the HP 250 can keep up with assignments on the run. The durable chassis protects the notebook so it looks as professional as you do.
- Carry the HP 250 from meeting to meeting. Enjoy the 39,6 cm (15.6") diagonal HD2 display’s great view without sacrificing portability. Choose an AntiGlare display for easier reading in almost any light.

Powered for business.
- Confidently tackle projects with the power of Intel’s 4th generation Core i3 or i5 dual-core Pentium or Celeron processors.
- Develop stunning visuals without slowing down your notebook, thanks to Intel’s integrated graphics.
- Connect with colleagues via the Internet and email at the office or your favorite hotspots with Wi-Fi CERTIFIED™ WLAN.

Extras that polish the experience.
- HP, a world leader in PCs now brings you Windows 8.11 on a full range of products designed to fit the needs of business. Get business-class security to protect data and devices. Your Windows 8.1 experience. Make it better with HP.
- From training to sales videos, view high quality multimedia right from your notebook using the preinstalled software. The integrated speakers bring you an extraordinary listening experience, too.
- Give presentations finesse when you connect to larger, HD2 displays5 through the HDMI port.

Short summary description HP 250 G3 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver:
This short summary of the HP 250 G3 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G3, Intel® Core™ i3, 1.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 250 G3 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver:
This is an auto-generated long summary of HP 250 G3 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver based on the first three specs of the first five spec groups.

HP 250 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4005U
Processor cores
2
Processor threads
4
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
2.0
PCI Express configurations
4x1, 1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
HD
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75105
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.8" (376 mm)
Depth
9.72" (247 mm)
Height
1.41" (35.8 mm)
Weight *
5.4 lbs (2.45 kg)
Source Testseek summary Average rating
Reviews
Updated:
2016-10-22 02:07:45
Uk has collected 12 expert reviews for HP 250 G3 Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
ozlaptopreviews.com
Updated:
2016-10-22 02:07:45
Power At An Affordable PriceThe HP 250 G3 is a fine example of the budget laptops created by HP, without much compromise on performance. Dedicated towards regular office users, the HP 250 G3 packs the power of a 5th generation Intel Core i3 processor. The...
Good Robust build quality, despite being entire made of plastic, Decent value for money, Powerful and battery-friendly Intel i3 processor for everyday use...
Bad Outdated TN display technology results in poor contrast and low brightness, No maintenance hatch to easily access the components, The Final Verdict, Every inch of the 15.6-inch HP 250 G3 is cut out to be the ultimate office PC replacement, powered amply...
Bottom line Every inch of the 15.6-inch HP 250 G3 is cut out to be the ultimate office PC replacement, powered amply enough to blaze through the daily tasks. Scoring full marks with a crisp keyboard and precise touchpad, the HP 250 G3 comes with a fanless design, whi...
70%
notebookcheck.net
Updated:
2016-10-22 02:07:45
The HP 250 G3 steps on to the field as a notebook capable of performing simple office tasks for just 270 Euros. Its key hardware components consist of 2 GB of working memory, a 500 GB hard drive, an Intel Celeron N2830 with a clock speed of 2.16 GHz. It a...
Good Input devices, Matte display, Price...
Bad Noisy hard drive, Only 12-month warranty, Contrast, Battery life...
Bottom line The HP 250 G3 HP is asking just 270 Euros (~345 USD) for their 15.6-inch notebook. The simple plastic case feels good in your hands, and the input devices are certainly cut out for office use and surfing the internet. The keyboard feels good under your f...
72%