location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBE1619133 power bank Lithium-Ion (Li-Ion) 6800 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBE1619133
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBE1619133
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 12:34:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MBE1619133 power bank Lithium-Ion (Li-Ion) 6800 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue
  • - Laptop/netbook
  • - Charging source: DC
  • - Lithium-Ion (Li-Ion) 6800 mAh
Guarantee: 1 Year
Long product name CoreParts MBE1619133 power bank Lithium-Ion (Li-Ion) 6800 mAh Blue :
The short editorial description of CoreParts MBE1619133 power bank Lithium-Ion (Li-Ion) 6800 mAh Blue

Li-ion, 6800mAh, 153Wh, 12-16VDC In, 16-19VDC Out, USB Out, Dark Blue
More>>>
Short summary description CoreParts MBE1619133 power bank Lithium-Ion (Li-Ion) 6800 mAh Blue:
This short summary of the CoreParts MBE1619133 power bank Lithium-Ion (Li-Ion) 6800 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBE1619133, 6800 mAh, Lithium-Ion (Li-Ion), Blue

Long summary description CoreParts MBE1619133 power bank Lithium-Ion (Li-Ion) 6800 mAh Blue:
This is an auto-generated long summary of CoreParts MBE1619133 power bank Lithium-Ion (Li-Ion) 6800 mAh Blue based on the first three specs of the first five spec groups.

CoreParts MBE1619133. Battery capacity: 6800 mAh, Battery technology: Lithium-Ion (Li-Ion). Product color: Blue