location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DreamColor LP2480zx computer monitor 24" 1920 x 1200 pixels LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DreamColor LP2480zx
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV546A4R#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:30:50
The date of the most recent change of the data-sheet in Icecat's system
Miledia Films: HP xw8600 Workstation becomes main engine for postproduction (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DreamColor LP2480zx computer monitor 24" 1920 x 1200 pixels LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 24" LED IPS
  • - 1920 x 1200 pixels 16:10
  • - 6 ms 250 cd/m² 1000:1
  • - 42 W
Guarantee: standard statement: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP DreamColor LP2480zx computer monitor 24" 1920 x 1200 pixels LED Black, Silver :
The short editorial description of HP DreamColor LP2480zx computer monitor 24" 1920 x 1200 pixels LED Black, Silver

24" widescreen LCD, 6 ms, 250 cd/m2, 1000:1, DVI-I (2), DisplayPort 1.1, HDMI 1.3, Component (YPbPr), S-Video, Composite
More>>>
HP DreamColor LP2480zx computer monitor 24" 1920 x 1200 pixels LED Black, Silver:
The official marketing text of HP DreamColor LP2480zx computer monitor 24" 1920 x 1200 pixels LED Black, Silver as supplied by the manufacturer

The HP DreamColor LP2480zx Professional LCD Display is the world’s only color-critical LCD based on HP DreamColor Engine technology. This uniquely affordable monitor delivers broad color support, rich visual quality, and consistent results.

Features

- Billion-color possibilities: enjoy support for over one billion active colors—64 times the colors supported by traditional LCDs—from the innovative 30-bit LCD panel technology.

- Breakthrough color control: achieve what you intended with unprecedented color fidelity through a tri-color LED backlight; work with deeper colors, CRT-class black, and programmable white all on a 24-inch diagonal wide-aspect screen.

- Vision-to-production precision: customize seven color space presets for luminance, gamma, gamut, and white point; achieve completely accurate rendition of sRGB, Adobe RGB, SMPTE-C, and Rec.709, and 95% of DCI at the touch of a button.

- Enhanced connectivity: get connected to all your devices with analog, DVI-I, Display Port 1.1, HDMI 1.3, component, S-video, and composite inputs, HDCP support for protected content, and an integrated USB hub.

- Flexible positioning: be comfortable with adjustable tilt, swivel, height adjustment, and pivot rotation.

- Easy-to-use OSD: quickly customize a range of user and color calibration settings with the completely redesigned onscreen display. New backlit bezel buttons enable easy viewing in bright and dark work environments.

Short summary description HP DreamColor LP2480zx computer monitor 24" 1920 x 1200 pixels LED Black, Silver:
This short summary of the HP DreamColor LP2480zx computer monitor 24" 1920 x 1200 pixels LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP DreamColor LP2480zx, 24", 1920 x 1200 pixels, LED, LCD, 6 ms, Black, Silver

Long summary description HP DreamColor LP2480zx computer monitor 24" 1920 x 1200 pixels LED Black, Silver:
This is an auto-generated long summary of HP DreamColor LP2480zx computer monitor 24" 1920 x 1200 pixels LED Black, Silver based on the first three specs of the first five spec groups.

HP DreamColor LP2480zx. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black, Silver

Display
Display diagonal *
24"
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Supported graphics resolutions
720 x 400, 1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Horizontal scan range
24 - 80 kHz
Vertical scan range
47 - 61 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black, Silver
Country of origin
China
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
3.94" (10 cm)
Pivot
Yes
Ergonomics
Pivot angle
0 - 90°
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 35°
Plug and Play
Yes
Power
Power consumption (typical) *
42 W
Power consumption (standby) *
3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Non-operating relative humidity (non-condensing)
5 - 90%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
20.7" (525 mm)
Depth (with stand)
10" (254 mm)
Height (with stand)
22.2" (565 mm)
Width (without stand)
22.2" (565 mm)
Depth (without stand)
3.86" (98 mm)
Height (without stand)
14.8" (375 mm)
Weight (without stand)
27.6 lbs (12.5 kg)
Packaging data
Package weight
33.1 lbs (15 kg)
Thin Client
Thin client installed
No
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Package dimensions (WxDxH)
26.9 x 14.6 x 18.4" (682 x 371 x 468 mm)
Dimensions (W x D x H) (imperial)
22.24 x 10 x 20.67"
Weight (imperial)
27.5 lbs
Product dimensions (with stand, imperial)
22.24 x 10 x 20.67"
Product dimensions (without stand, imperial)
22.24 x 3.86 x 14.76"