location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 311-8529 projector lamp 165 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
311-8529
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
311-8529
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 311-8529 projector lamp 165 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 165 W
  • - Service life of lamp: 3000 h
  • - Brand compatibility: DELL
Long product name DELL 311-8529 projector lamp 165 W :
The short editorial description of DELL 311-8529 projector lamp 165 W

165 W for DELL M209X/ M210X/ M409WX/ M410HD
More>>>
DELL 311-8529 projector lamp 165 W:
The official marketing text of DELL 311-8529 projector lamp 165 W as supplied by the manufacturer

You never know when your projector's lamp might fail, so it is smart to carry a back-up on business trips or keep a spare one at the presentation facility. This replacement lamp from Dell™ is a life-saver, in case your projector's bulb burns out. This durable bulb will give you hours of excellent, crisp and clear brightness. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 311-8529 projector lamp 165 W:
This short summary of the DELL 311-8529 projector lamp 165 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 311-8529, 165 W, 3000 h, DELL, - M209X - M210X - M409WX - M410HD

Long summary description DELL 311-8529 projector lamp 165 W:
This is an auto-generated long summary of DELL 311-8529 projector lamp 165 W based on the first three specs of the first five spec groups.

DELL 311-8529. Bulb power: 165 W, Service life of lamp: 3000 h, Brand compatibility: DELL, Compatibility: - M209X - M210X - M409WX - M410HD

Features
Brand compatibility *
DELL
Compatibility *
- M209X - M210X - M409WX - M410HD
Features
Service life of lamp
3000 h
Bulb power *
165 W
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML10166 projector lamp 165 W
(show image)
ML10166 ML10166 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)