IBM logo

IBM Preferred Pro Full Size - PS/2 - Dutch keyboard PS/2

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11622
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One year Customer Replaceable Unit.
Long product name IBM Preferred Pro Full Size - PS/2 - Dutch keyboard PS/2:

Preferred Pro Full Size Keyboard - PS/2 - Dutch

Short summary description IBM Preferred Pro Full Size - PS/2 - Dutch keyboard PS/2:

IBM Preferred Pro Full Size Keyboard - PS/2 - Dutch, Wired, PS/2

Long summary description IBM Preferred Pro Full Size - PS/2 - Dutch keyboard PS/2:

IBM Preferred Pro Full Size Keyboard - PS/2 - Dutch. Connectivity technology: Wired, Device interface: PS/2. Cable length: 78.7" (2 m)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.