location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aiwa MP3 SPELER AZ-RS 256W 0.256 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aiwa Check ‘Aiwa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 SPELER AZ-RS 256W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZRS256
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Aiwa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aiwa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:04:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Aiwa MP3 SPELER AZ-RS 256W 0.256 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0.256 GB
  • - FM radio
  • - AAA Alkaline
Long product name Aiwa MP3 SPELER AZ-RS 256W 0.256 GB :
The short editorial description of Aiwa MP3 SPELER AZ-RS 256W 0.256 GB

AZ-RS256 sports style pavit mp3 player with fm tuner
More>>>
Short summary description Aiwa MP3 SPELER AZ-RS 256W 0.256 GB:
This short summary of the Aiwa MP3 SPELER AZ-RS 256W 0.256 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Aiwa MP3 SPELER AZ-RS 256W, 0.256 GB, FM radio, 2.82 oz (80 g)

Long summary description Aiwa MP3 SPELER AZ-RS 256W 0.256 GB:
This is an auto-generated long summary of Aiwa MP3 SPELER AZ-RS 256W 0.256 GB based on the first three specs of the first five spec groups.

Aiwa MP3 SPELER AZ-RS 256W. Total storage capacity: 0.256 GB. FM radio. Weight: 2.82 oz (80 g)

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:57:44
Uk has collected 2 expert reviews for Aiwa MP3 SPELER AZ-RS 256W 0.256 GB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
audio-ideas.com
Updated:
2016-12-29 09:47:13
Between the move and living in southern California Ive been spending a lot of time listing to music on the road lately. Now I wasnt expecting anything as exotic as a CD player in my U-Haul, but youd think a vehicle designed for long haul, cross...
0%
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs MuVo TX SE 1GB Black
(show image)
70PD051000002 MuVo TX SE 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Bermuda MP3 Player 512 MB 0.512 GB
(show image)
MP300160 Bermuda MP3 Player 512 MB 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Bermuda MP3 Player 1 G 1 GB
(show image)
MP300190 Bermuda MP3 Player 1 GB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo V200 512Mb 0.512 GB White
(show image)
70PF120202000 MuVo V200 512Mb 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk MP3 audioplayer 256Mb M200 re 0.256 GB Red
(show image)
11474 MP3 audioplayer 256Mb M200 re 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk MP3 audioplayer 512Mb M200 bl 0.512 GB Blue
(show image)
11475 MP3 audioplayer 512Mb M200 bl 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Arctic MP3 Player 128 MB 0.128 GB White
(show image)
MP300070 MP3 Player Arctic 128Mb 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Pacific MP3 Player 256 MB 0.256 GB
(show image)
MP300041 MP3 Player Pacific 256Mb 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Pacific MP3 Player 128 MB 0.128 GB
(show image)
MP300031 MP3 Player Pacific 128Mb 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Pacific MP3 Player 512 MB 0.512 GB
(show image)
MP300130 MP3 Player Pacific 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)