location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC Camera GR-X5 1.33 MP CMOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera GR-X5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GRX5
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:04:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC Camera GR-X5 1.33 MP CMOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.33 MP CMOS 1/4.5"
  • - Optical zoom: 10x Digital zoom: 300x
  • - LCD 2.5"
Long product name JVC Camera GR-X5 1.33 MP CMOS :
The short editorial description of JVC Camera GR-X5 1.33 MP CMOS

Camera GR-X5
More>>>
Short summary description JVC Camera GR-X5 1.33 MP CMOS:
This short summary of the JVC Camera GR-X5 1.33 MP CMOS data-sheet is auto-generated and uses the product title and the first six key specs.

JVC Camera GR-X5, 1.33 MP, CMOS, 1/4.5", 2.5", LCD, 19.8 oz (560 g)

Long summary description JVC Camera GR-X5 1.33 MP CMOS:
This is an auto-generated long summary of JVC Camera GR-X5 1.33 MP CMOS based on the first three specs of the first five spec groups.

JVC Camera GR-X5. Total megapixels: 1.33 MP, Sensor type: CMOS, Optical sensor size: 1/4.5". Optical zoom: 10x, Digital zoom: 300x, Focal length range: 4.5 - 45 mm. Camera shutter speed: 1/50 - 1/4000 s. Display diagonal: 2.5", Display: LCD. Weight: 19.8 oz (560 g), Width: 2.44" (62 mm), Depth: 3.98" (101 mm)

Brand Image Article code product Stock Price from
JVC

JVC Camcorder GR-D239 0.8 MP CCD
(show image)
GR-D239 Camcorder GR-D239 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GR-DF540 camcorder 1.33 MP CCD
(show image)
GR-DF540 GR-DF540 0.00
(excl. VAT)
0 (incl. VAT)