location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 26" Widescreen Flat TV 26" WXGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26" Widescreen Flat TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26PF9946/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895805834
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 26" Widescreen Flat TV 26" WXGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 26" LCD
  • - WXGA 1280 x 768 pixels 16:9
  • - 450 cd/m² 16 ms 400:1
  • - NTSC, PAL, SECAM
  • - 100 x 100 mm
  • - 96 W
Long product name Philips 26" Widescreen Flat TV 26" WXGA Silver 450 cd/m² :
The short editorial description of Philips 26" Widescreen Flat TV 26" WXGA Silver 450 cd/m²

26" Widescreen Flat TV
More>>>
Philips 26" Widescreen Flat TV 26" WXGA Silver 450 cd/m²:
The official marketing text of Philips 26" Widescreen Flat TV 26" WXGA Silver 450 cd/m² as supplied by the manufacturer

This stylish LCD TV features Digital Crystal Clear technology to give you razor sharp pictures and astounding theatre-like sound for uncanny depth and clarity.

Vivid, natural and razor sharp images
High definition LCD WXGA display, resolution 1280 x 768p
Digital Crystal Clear provides vivid cinema-like images
Progressive Scan for razor sharp and flicker free images
Active Control with Light Sensor optimises picture quality

Superb sound reproduction
Virtual Dolby Surround for a cinema-like audio experience

Multi-purpose convenience
Built-in FM radio to enjoy your favourite radio stations.
PC input lets you also use your TV as a PC monitor
View PC content in a second window on your TV
Twin page teletext allows simultaneous viewing of two pages
10 pages Smart Text for fast access to teletext.

Short summary description Philips 26" Widescreen Flat TV 26" WXGA Silver 450 cd/m²:
This short summary of the Philips 26" Widescreen Flat TV 26" WXGA Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 26" Widescreen Flat TV, 26", 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description Philips 26" Widescreen Flat TV 26" WXGA Silver 450 cd/m²:
This is an auto-generated long summary of Philips 26" Widescreen Flat TV 26" WXGA Silver 450 cd/m² based on the first three specs of the first five spec groups.

Philips 26" Widescreen Flat TV. Display diagonal: 26", Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 400:1, Native aspect ratio: 16:9. Product color: Silver

Display
Display diagonal *
26"
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1280 x 768 pixels
Viewable size diagonal
25.6" (65 cm)
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio system
Mono, Nicam stereo, Virtual Dolby Surround
Design
Product color *
Silver
Panel mounting interface
100 x 100 mm
Performance
Teletext
10 pages
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
96 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Width (without stand)
31" (788 mm)
Depth (without stand)
4.45" (113 mm)
Height (without stand)
17.3" (439 mm)
Weight (without stand)
33.1 lbs (15 kg)
Other features
Built-in speaker(s)
Yes
Display
LCD WXGA TFT
I/O ports
SCART1: Audio L/R, CVBS in/out, RGB SCART2: Audio L/R, CVBS in/out, S video in, Y/C Antenna input Audio constant level out DVI-D FM antenna PC-in VGA & audio L/R in Audio in CVBS in Headphone out S-video in
Security features
Child lock
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:28:23
Uk has collected 2 expert reviews for Philips 26" Widescreen Flat TV 66 cm (26") WXGA Silver 450 cd/m² and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Brand Image Article code product Stock Price from
Philips 32PF9966 32" KTV LCD 32" HD 600 cd/m² Philips 32PF9966 32" KTV LCD 32" HD 600 cd/m²
(show image)
32PF9966/10 32PF9966 32" KTV LCD
Philips 32PF5320/10 TV 32" Full HD Silver 500 cd/m² Philips 32PF5320/10 TV 32" Full HD Silver 500 cd/m²
(show image)
32PF5320/10 32PF5320/10
Country Distributor
United Kingdom 1 distributor(s)