location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aiwa Miniset JAX-E3 25 W Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aiwa Check ‘Aiwa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Miniset JAX-E3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JAXE3
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Aiwa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aiwa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:04:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Aiwa Miniset JAX-E3 25 W Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 25 W Black, Silver
  • - Optical disc player Cassette deck
  • - MP3 playback
  • - Equalizer Bass adjustment
Long product name Aiwa Miniset JAX-E3 25 W Black, Silver :
The short editorial description of Aiwa Miniset JAX-E3 25 W Black, Silver

Miniset JAX-E3
More>>>
Short summary description Aiwa Miniset JAX-E3 25 W Black, Silver:
This short summary of the Aiwa Miniset JAX-E3 25 W Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Aiwa Miniset JAX-E3, Black, Silver, 2 deck(s), 3 discs, 25 W, AM, FM, Digital

Long summary description Aiwa Miniset JAX-E3 25 W Black, Silver:
This is an auto-generated long summary of Aiwa Miniset JAX-E3 25 W Black, Silver based on the first three specs of the first five spec groups.

Aiwa Miniset JAX-E3. Product color: Black, Silver, Number of decks: 2 deck(s), Number of optical discs: 3 discs. RMS rated power: 25 W. Supported radio bands: AM, FM, Tuner type: Digital, FM band range: 87 - 108 MHz. Center speaker dimensions (WxDxH): 10.6 x 11 x 12.9" (270 x 279 x 327 mm). Speakers: bass reflex 3-way, Audio system: Hi-Fi, Subwoofer dimensions (WxHxD): 11 x 13 x 15.7" (280 x 330 x 398 mm)

Brand Image Article code product Stock Price from
Aiwa

Aiwa CD Micro System LCX-T110
(show image)
LCXT110 CD Micro System LCX-T110 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa Microset AWP-ZX7 120 W Black, Silver
(show image)
AWPZX7 Microset AWP-ZX7 0.00
(excl. VAT)
0 (incl. VAT)