location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 28" Pixel Plus 2 Widescreen TV 28" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28" Pixel Plus 2 Widescreen TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28PW9509
Category:
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips 28" Pixel Plus 2 Widescreen TV 28" Silver :
The short editorial description of Philips 28" Pixel Plus 2 Widescreen TV 28" Silver

28" Pixel Plus 2 Widescreen TV
More>>>
Philips 28" Pixel Plus 2 Widescreen TV 28" Silver:
The official marketing text of Philips 28" Pixel Plus 2 Widescreen TV 28" Silver as supplied by the manufacturer

This unique TV elevates picture quality to a new level. Pixel Plus 2 offers the unique combination of ultimate sharpness, increased depth impression, true natural details, brilliant and vivid colours at any time and from any source.

Be an eyewitness
Real Flat picture tube technology brings you lifelike images
Pixel Plus 2 technology delivers more vivid details
100Hz Digital Scan produces a stable, more relaxing picture
Digital Natural Motion produces smooth, judder free images
Active Control with Light Sensor optimises picture quality

Superb sound reproduction
Virtual Dolby Surround for a cinema-like audio experience

One touch convenience
Instant access to video and teletext display on one screen
1200 page Easytext

Short summary description Philips 28" Pixel Plus 2 Widescreen TV 28" Silver:
This short summary of the Philips 28" Pixel Plus 2 Widescreen TV 28" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 28" Pixel Plus 2 Widescreen TV, 28", Real Flat Black Line S, 26" (66 cm), NTSC, PAL, Virtual Dolby Surround, 30 W

Long summary description Philips 28" Pixel Plus 2 Widescreen TV 28" Silver:
This is an auto-generated long summary of Philips 28" Pixel Plus 2 Widescreen TV 28" Silver based on the first three specs of the first five spec groups.

Philips 28" Pixel Plus 2 Widescreen TV. Display diagonal: 28", Display: Real Flat Black Line S, Viewable size diagonal: 26" (66 cm). Analog signal format system: NTSC, PAL. Audio system: Virtual Dolby Surround, RMS rated power: 30 W. Product color: Silver. Power consumption (typical): 129 W, Power consumption (standby): 1 W

Display
Display diagonal *
28"
Display
Real Flat Black Line S
Viewable size diagonal
26" (66 cm)
TV tuner
Analog signal format system
NTSC, PAL
Audio
Audio system
Virtual Dolby Surround
Speakers
2
RMS rated power
30 W
Design
Product color *
Silver
Ports & interfaces
I/O ports
Side: S-video (Y/C) in CVBS video in Audio L/R (cinch/RCA) in Headphone out Back: SCART1: RGB in, CVBS in/out SCART2: RGB in, S-video in/out, CVBS in/out SCART3: CVBS in Stereo audio out
Technical details
Frequency range
100 Hz
Zoom capability
Zoom 14:9, Zoom 16:9, Subtitle zoom, Super zoom
Combo TV *
No
Sleep timer
Yes
Power
Power consumption (typical)
129 W
Power consumption (standby)
1 W
Teletext
Teletext
1200 pages
Weight & dimensions
Dimensions (WxDxH)
30.2 x 19.2 x 19.8" (767 x 487 x 503 mm)
Weight
90.6 lbs (41.1 kg)
Packaging data
Package dimensions (WxDxH)
34.2 x 23.9 x 29.1" (868 x 606 x 740 mm)
Package weight
100.3 lbs (45.5 kg)
Brand Image Article code product Stock Price from
Philips 32" Pixel Plus 2 Widescreen TV 32" Silver Philips 32" Pixel Plus 2 Widescreen TV 32" Silver
(show image)
32PW9509/12 32" Pixel Plus 2 Widescreen TV