location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 300GB 3.5" SCSI 3.5" Ultra320 SCSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300GB 3.5" SCSI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3121-L130
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu 300GB 3.5" SCSI 3.5" Ultra320 SCSI :
The short editorial description of Fujitsu 300GB 3.5" SCSI 3.5" Ultra320 SCSI

300GB 3.5" SCSI
More>>>
Fujitsu 300GB 3.5" SCSI 3.5" Ultra320 SCSI:
The official marketing text of Fujitsu 300GB 3.5" SCSI 3.5" Ultra320 SCSI as supplied by the manufacturer

Fujitsu offers a full line of Hard Drives and Solid State Drives for all your computer needs. Know your computer is in good hands with our performance tested and quality assured. Each drive is simple to setup and easy to use. Strap one in today and equip your computer with the hard drives more and more businesses trust.

Short summary description Fujitsu 300GB 3.5" SCSI 3.5" Ultra320 SCSI:
This short summary of the Fujitsu 300GB 3.5" SCSI 3.5" Ultra320 SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 300GB 3.5" SCSI, 3.5", 300 GB, 10000 RPM

Long summary description Fujitsu 300GB 3.5" SCSI 3.5" Ultra320 SCSI:
This is an auto-generated long summary of Fujitsu 300GB 3.5" SCSI 3.5" Ultra320 SCSI based on the first three specs of the first five spec groups.

Fujitsu 300GB 3.5" SCSI. HDD size: 3.5", HDD capacity: 300 GB, HDD speed: 10000 RPM

Features
HDD size *
3.5"
HDD capacity *
300 GB
HDD speed *
10000 RPM
Interface *
Ultra320 SCSI
Type *
HDD
Component for *
Server/workstation
Features
Compatible products
PRIMERGY TX150 S3, TX150 S4, TX 200 S2, TX300 S2, TX600, TX600 S2, RX200 S2, RX300 S2, RX600, RX600 S2, RX800
Power
Operating voltage
5 / 12 V
Other features
Internal
Yes
Country Distributor
United Kingdom 1 distributor(s)