location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG RZ20LA90 TV 20" Black 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RZ20LA90
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RZ20LA90
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG RZ20LA90 TV 20" Black 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20" LCD
  • - 640 x 480 pixels 4:3
  • - 550 cd/m² 25 ms 500:1
  • - 65 W
Long product name LG RZ20LA90 TV 20" Black 550 cd/m² :
The short editorial description of LG RZ20LA90 TV 20" Black 550 cd/m²

20" LCD TV, Black
More>>>
LG RZ20LA90 TV 20" Black 550 cd/m²:
The official marketing text of LG RZ20LA90 TV 20" Black 550 cd/m² as supplied by the manufacturer

Features:
Very Bright 550 cd/m²
Wide Viewing Angle 178 degrees
Integrated Speakers 5W x 2
Integrated Desktop Stand
Scart, S-Video and Composite Video Inputs

Short summary description LG RZ20LA90 TV 20" Black 550 cd/m²:
This short summary of the LG RZ20LA90 TV 20" Black 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG RZ20LA90, 20", 640 x 480 pixels, LCD, Black

Long summary description LG RZ20LA90 TV 20" Black 550 cd/m²:
This is an auto-generated long summary of LG RZ20LA90 TV 20" Black 550 cd/m² based on the first three specs of the first five spec groups.

LG RZ20LA90. Display diagonal: 20", Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 550 cd/m², Response time: 25 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product color: Black

Display
Display diagonal *
20"
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
550 cd/m²
Response time
25 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
4H
Display resolution *
640 x 480 pixels
Viewable size diagonal
20.1" (51 cm)
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio system
DASP
Design
Product color *
Black
Performance
Teletext
10 pages
Management features
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
65 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (without stand)
23.2" (590 mm)
Depth (without stand)
4.72" (120 mm)
Height (without stand)
16" (406 mm)
Weight (without stand)
22.5 lbs (10.2 kg)
Packaging content
Handheld remote control
Yes
Other features
Built-in speaker(s)
Yes
Display
LCD
I/O ports
RF In/Out SCART IR Jack A/V In/Out S-Video DVI-D
Security features
Child lock