location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton 16 V NM. Switched PDU power distribution unit (PDU)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 V NM. Switched PDU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68134
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Jul 2020
Product end of life date
Long product name Eaton 16 V NM. Switched PDU power distribution unit (PDU) :
The short editorial description of Eaton 16 V NM. Switched PDU power distribution unit (PDU)

Switched PDU 16 x IEC 320 C13, 1 LED per outlet
More>>>
Short summary description Eaton 16 V NM. Switched PDU power distribution unit (PDU):
This short summary of the Eaton 16 V NM. Switched PDU power distribution unit (PDU) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton 16 V NM. Switched PDU, 1 x IEC 320 C 20, 16 x IEC 320 C13, 78.7" (2 m), CE, UL, TUV, 230 V, 16 A

Long summary description Eaton 16 V NM. Switched PDU power distribution unit (PDU):
This is an auto-generated long summary of Eaton 16 V NM. Switched PDU power distribution unit (PDU) based on the first three specs of the first five spec groups.

Eaton 16 V NM. Switched PDU. Input connection type: 1 x IEC 320 C 20, Output connections: 16 x IEC 320 C13. Cable length: 78.7" (2 m), Certification: CE, UL, TUV. Nominal input voltage: 230 V, Maximum input current per phase: 16 A. Dimensions (WxDxH): 1.73 x 2.24 x 45.5" (44 x 57 x 1156 mm), Weight: 7.5 lbs (3.4 kg). I/O ports: 1x RJ-45 1x serial 2x RJ-11

Brand Image Article code product Stock Price from
Eaton

Eaton 8NM1U. Switched PDU power distribution unit (PDU)
(show image)
68130 8NM1U. Switched PDU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)