Fujitsu logo

Fujitsu CELSIUS M430 /P4 3.8 64 BIT/2GB DDR2/ Q FX 1400/FDD/DVD+-R/+-RW DL/40 DDR2-SDRAM Workstation

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58155
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELSIUS M430 /P4 3.8 64 BIT/2GB DDR2/ Q FX 1400/FDD/DVD+-R/+-RW DL/40 DDR2-SDRAM Workstation:

Fujitsu CELSIUS M430 /P4 3.8 64 BIT/2GB DDR2/ Q FX 1400/FDD/DVD+-R/+-RW DL/40, 3.8 GHz, 2 GB, DDR2-SDRAM

Long summary description Fujitsu CELSIUS M430 /P4 3.8 64 BIT/2GB DDR2/ Q FX 1400/FDD/DVD+-R/+-RW DL/40 DDR2-SDRAM Workstation:

Fujitsu CELSIUS M430 /P4 3.8 64 BIT/2GB DDR2/ Q FX 1400/FDD/DVD+-R/+-RW DL/40. Processor frequency: 3.8 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Power supply: 300 W. Product type: Workstation. Weight: 35.3 lbs (16 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.