icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)
Aiwa logo

Aiwa MINISET JAX-N 30 80 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42741
Info modified on:
04 Apr 2019, 05:03:50
Long product name Aiwa MINISET JAX-N 30 80 W:

JAX-N30 powerful mp3 mini system with rds

Short summary description Aiwa MINISET JAX-N 30 80 W:

Aiwa MINISET JAX-N 30, 3 discs, 80 W, AM, FM, mp3, 80 W, 30 lbs (13.6 kg)

Long summary description Aiwa MINISET JAX-N 30 80 W:

Aiwa MINISET JAX-N 30. Number of optical discs: 3 discs. RMS rated power: 80 W. Supported radio bands: AM, FM. Audio formats supported: mp3. Power consumption (typical): 80 W

Specs
Recommended products
Similar products
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.