location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aiwa MICROSET XR-FA 700 50 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aiwa Check ‘Aiwa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MICROSET XR-FA 700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XRFA700
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Aiwa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aiwa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:03:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name Aiwa MICROSET XR-FA 700 50 W :
The short editorial description of Aiwa MICROSET XR-FA 700 50 W

XR-FA700 micro hi-fi series 50w/ch
More>>>
Short summary description Aiwa MICROSET XR-FA 700 50 W:
This short summary of the Aiwa MICROSET XR-FA 700 50 W data-sheet is auto-generated and uses the product title and the first six key specs.

Aiwa MICROSET XR-FA 700, 1 deck(s), 50 W, AM, FM, 50 W, 6.1 x 11 x 8.66" (155 x 280 x 220 mm), 2-way bass reflex, 12cm

Long summary description Aiwa MICROSET XR-FA 700 50 W:
This is an auto-generated long summary of Aiwa MICROSET XR-FA 700 50 W based on the first three specs of the first five spec groups.

Aiwa MICROSET XR-FA 700. Number of decks: 1 deck(s). RMS rated power: 50 W. Supported radio bands: AM, FM. Power consumption (typical): 50 W. Dimensions (WxDxH): 6.1 x 11 x 8.66" (155 x 280 x 220 mm), Speakers: 2-way bass reflex, 12cm

Brand Image Article code product Stock Price from
Aiwa

Aiwa MINISET JAX-N 3 40 W
(show image)
JAXN3 MINISET JAX-N 3 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MICROSET XR-EM 200 10 W
(show image)
XREM200 MICROSET XR-EM 200 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MICROSET XR-EM 400 30 W
(show image)
XREM400 MICROSET XR-EM 400 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MICROSET XR-FA 500 20 W
(show image)
XRFA500 MICROSET XR-FA 500 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MINISET JAX-N 1 15 W
(show image)
JAXN1 MINISET JAX-N 1 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MINISET JAX-N 10 30 W
(show image)
JAXN10 MINISET JAX-N 10 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MICROSET XR-EM 550 25 W
(show image)
XREM550 MICROSET XR-EM 550 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MICROSET XR-MN 75 80 W
(show image)
XRMN75 MICROSET XR-MN 75 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MINISET JAX-N 30 80 W
(show image)
JAXN30 MINISET JAX-N 30 0.00
(excl. VAT)
0 (incl. VAT)