location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aiwa HDD SPELER HZ-DS 2000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aiwa Check ‘Aiwa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD SPELER HZ-DS 2000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HZDS2000
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Aiwa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aiwa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:03:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name Aiwa HDD SPELER HZ-DS 2000 :
The short editorial description of Aiwa HDD SPELER HZ-DS 2000

HZ-DS2000 shock proof and anti-skip 1.5gb portable hdd mp3 player
More>>>
Short summary description Aiwa HDD SPELER HZ-DS 2000:
This short summary of the Aiwa HDD SPELER HZ-DS 2000 data-sheet is auto-generated and uses the product title and the first six key specs.

Aiwa HDD SPELER HZ-DS 2000, 3.84 oz (109 g)

Long summary description Aiwa HDD SPELER HZ-DS 2000:
This is an auto-generated long summary of Aiwa HDD SPELER HZ-DS 2000 based on the first three specs of the first five spec groups.

Aiwa HDD SPELER HZ-DS 2000. Continuous audio playback time: 8 h. Weight: 3.84 oz (109 g)

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:57:44
Uk has collected 1 expert review for Aiwa HDD SPELER HZ-DS 2000 and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
T3.com
Updated:
2014-01-03 17:57:44
When Aiwa first announced this tiny hard disk player, it looked like a bit of a winner. However, in the months its taken to actually make it onto the shelves, much of its thunder has been stolen by the likes of the iPod mini (T3 101, 5/5) and the Ri...
40%
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs MuVo TX SE 1GB Black
(show image)
70PD051000002 MuVo TX SE 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Bermuda MP3 Player 512 MB 0.512 GB
(show image)
MP300160 Bermuda MP3 Player 512 MB 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Bermuda MP3 Player 1 G 1 GB
(show image)
MP300190 Bermuda MP3 Player 1 GB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo V200 512Mb 0.512 GB White
(show image)
70PF120202000 MuVo V200 512Mb 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk MP3 audioplayer 256Mb M200 re 0.256 GB Red
(show image)
11474 MP3 audioplayer 256Mb M200 re 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk MP3 audioplayer 512Mb M200 bl 0.512 GB Blue
(show image)
11475 MP3 audioplayer 512Mb M200 bl 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Arctic MP3 Player 128 MB 0.128 GB White
(show image)
MP300070 MP3 Player Arctic 128Mb 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Pacific MP3 Player 256 MB 0.256 GB
(show image)
MP300041 MP3 Player Pacific 256Mb 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Pacific MP3 Player 128 MB 0.128 GB
(show image)
MP300031 MP3 Player Pacific 128Mb 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Pacific MP3 Player 512 MB 0.512 GB
(show image)
MP300130 MP3 Player Pacific 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)