location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P222-050 keyboard/mouse cable Silver 598.4" (15.2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P222-050 PS/2 Keyboard or Mouse Extension Cable (Mini-DIN6 M/F), 50 ft. (15.24 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P222-050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332147226 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:01:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P222-050 keyboard/mouse cable Silver 598.4" (15.2 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Superior molded cables with foil-shielding for maximum EMI/RFI protection
  • - PS/2 Keyboard or Mouse Extension, 50ft
Guarantee: Lifetime limited
Long product name Tripp Lite P222-050 keyboard/mouse cable Silver 598.4" (15.2 m) :
The short editorial description of Tripp Lite P222-050 keyboard/mouse cable Silver 598.4" (15.2 m)

PS/2 Keyboard or Mouse Extension Cable (Mini-DIN6 M/F), 50 ft. (15.24 m)
More>>>
Tripp Lite P222-050 keyboard/mouse cable Silver 598.4" (15.2 m):
The official marketing text of Tripp Lite P222-050 keyboard/mouse cable Silver 598.4" (15.2 m) as supplied by the manufacturer

Extend the length of the cable on any PS/2 device, such as a mouse or keyboard, by using a 50-foot (15.2-meter) PS/2 extension cable. MiniDIN6 male to MiniDIN6 female. Superior molded cables with foil-shielding for maximum EMI/RFI protection.

Short summary description Tripp Lite P222-050 keyboard/mouse cable Silver 598.4" (15.2 m):
This short summary of the Tripp Lite P222-050 keyboard/mouse cable Silver 598.4" (15.2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P222-050, Silver, 598.4" (15.2 m), 38.1 lbs (17.3 kg), 17.7" (449.6 mm), 10.9" (276.9 mm), 13.7" (348 mm)

Long summary description Tripp Lite P222-050 keyboard/mouse cable Silver 598.4" (15.2 m):
This is an auto-generated long summary of Tripp Lite P222-050 keyboard/mouse cable Silver 598.4" (15.2 m) based on the first three specs of the first five spec groups.

Tripp Lite P222-050. Product color: Silver, Cable length: 598.4" (15.2 m). Master (outer) case weight: 38.1 lbs (17.3 kg), Master (outer) case length: 17.7" (449.6 mm), Master (outer) case height: 10.9" (276.9 mm)

Features
Product color *
Silver
Cable length *
598.4" (15.2 m)
Logistics data
Master (outer) case weight
38.1 lbs (17.3 kg)
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332147223
Master (outer) case length
17.7" (449.6 mm)
Master (outer) case height
10.9" (276.9 mm)
Master (outer) case width
13.7" (348 mm)
Quantity per master (outer) case
50 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)