location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Cable powercord (CH) 1.8m grey Gray 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable powercord (CH) 1.8m grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T26139-Y1743-L10
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Mar 2022 09:54:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu Cable powercord (CH) 1.8m grey Gray 70.9" (1.8 m) :
The short editorial description of Fujitsu Cable powercord (CH) 1.8m grey Gray 70.9" (1.8 m)

Cable powercord (CH) 1.8m grey
More>>>
Fujitsu Cable powercord (CH) 1.8m grey Gray 70.9" (1.8 m):
The official marketing text of Fujitsu Cable powercord (CH) 1.8m grey Gray 70.9" (1.8 m) as supplied by the manufacturer

Fujitsu Siemens Computers is the leading computer company offering innovative IT products spanning the entire range of personal and enterprise computing needs. The combination of easy data interchange and superior reliability also makes Fujitsu Siemens Computers a world leader in connectivity products. The Company provides an excellent range of cabling solutions for all your current requirements.

Short summary description Fujitsu Cable powercord (CH) 1.8m grey Gray 70.9" (1.8 m):
This short summary of the Fujitsu Cable powercord (CH) 1.8m grey Gray 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Cable powercord (CH) 1.8m grey, 70.9" (1.8 m)

Long summary description Fujitsu Cable powercord (CH) 1.8m grey Gray 70.9" (1.8 m):
This is an auto-generated long summary of Fujitsu Cable powercord (CH) 1.8m grey Gray 70.9" (1.8 m) based on the first three specs of the first five spec groups.

Fujitsu Cable powercord (CH) 1.8m grey. Cable length: 70.9" (1.8 m)

Features
Product color *
Gray
Features
Cable length *
70.9" (1.8 m)