location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks X1400 NAS Rack (1U) Ethernet LAN Black E5504

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP786A-REFURBISHED show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:09:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE StorageWorks X1400 NAS Rack (1U) Ethernet LAN Black E5504
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small & Medium Business NAS Rack (1U) Black
  • - Total installed storage capacity: 2 TB Number of storage drives supported: 4 HDD
  • - Intel® Xeon® 5000 Sequence E5504 2 GHz
  • - 2 DDR3 Memory slots: 9 DIMM
  • - Ethernet LAN
  • - Cooling type: Active
Long product name HPE StorageWorks X1400 NAS Rack (1U) Ethernet LAN Black E5504 :
The short editorial description of HPE StorageWorks X1400 NAS Rack (1U) Ethernet LAN Black E5504

StorageWorks X1400 2TB SATA Network Storage System, Refurbished
More>>>
Short summary description HPE StorageWorks X1400 NAS Rack (1U) Ethernet LAN Black E5504:
This short summary of the HPE StorageWorks X1400 NAS Rack (1U) Ethernet LAN Black E5504 data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks X1400, NAS, Rack (1U), Intel® Xeon® 5000 Sequence, E5504, 2 TB, Black

Long summary description HPE StorageWorks X1400 NAS Rack (1U) Ethernet LAN Black E5504:
This is an auto-generated long summary of HPE StorageWorks X1400 NAS Rack (1U) Ethernet LAN Black E5504 based on the first three specs of the first five spec groups.

HPE StorageWorks X1400. Total installed storage capacity: 2 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor family: Intel® Xeon® 5000 Sequence, Processor manufacturer: Intel, Processor model: E5504. Internal memory: 2 GB, Internal memory type: DDR3, Maximum RAM supported: 32 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s. Chassis type: Rack (1U), Cooling type: Active, Product color: Black

Brand Image Article code product Stock Price from
HPE

HPE ProLiant MSA60 Storage server Rack (2U)
(show image)
418408-B21 MSA60 0.00
(excl. VAT)
0 (incl. VAT)