location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 3820 inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3820
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8952A-PURGE-RFB
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Deskjet 3820 inkjet printer Color 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 6 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
Guarantee: 1 year limitedbacked up by hp customer care service and support
Long product name HP Deskjet 3820 inkjet printer Color 4800 x 1200 DPI A4 :
The short editorial description of HP Deskjet 3820 inkjet printer Color 4800 x 1200 DPI A4

deskjet 3820 colour inkjet printer, Refurbished
More>>>
HP Deskjet 3820 inkjet printer Color 4800 x 1200 DPI A4:
The official marketing text of HP Deskjet 3820 inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer

Based on the award-winning technology of the HP Deskjet 900 series, the HP Deskjet 3820 delivers stunning photo quality with up to 4800-optimised dpi*. With impressive print speeds of up to 12 pages per minute in black and up to 10 pages per minute in colour it is the ideal printer for all home, study and home-office needs. A print cancel button and ink-level indicator are additional smart and easy-to-use features that save you time and money.

Short summary description HP Deskjet 3820 inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the HP Deskjet 3820 inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 3820, Color, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 6 ppm

Long summary description HP Deskjet 3820 inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet 3820 inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 3820. Color, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6 ppm. Product color: Gray

Features
Page description languages *
PCL 3
Printing colors *
Black, Cyan, Magenta, Yellow
Print head nozzles
300 / 408
Color *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing
Print speed (color photo, normal quality) on photo paper
0.3 ppm
Print speed (color photo, best quality) on photo paper
0.15 ppm
Print speed (color photo, draft quality) on photo paper
0.5 ppm
Print speed (color, full-page color, normal quality, A4)
0.8 ppm
Print speed (color, full-page color, draft quality, A4)
3 ppm
Print speed (color, draft quality, A4/US Letter)
10 ppm
Print speed (color, full-page color, best quality, A4)
0.25 ppm
Print speed (color, best quality, A4)
1 ppm
Print speed (black, draft quality, A4/US Letter)
12 ppm
Print speed (black, best quality, A4)
2.5 ppm
Print quality (color, best quality)
1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6 ppm
Print speed (color, normal quality, A4/US Letter)
4.5 ppm
Print quality (black, best quality)
600 x 600 DPI
Input & output capacity
Envelope feeder
Yes
Standard input capacity for cards
40
Input capacity for envelopes (primary tray)
15 sheets
Standard input capacity for transparencies
25
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
10
Maximum output capacity for transparencies
30 sheets
Maximum output capacity for envelopes
10 sheets
Maximum output capacity for cards
10 sheets
Duty cycle letter size (maximum)
1000 pages per month
Maximum input capacity for transparencies
25 sheets
Maximum input capacity for labels
20
Maximum input capacity for envelopes
15
Maximum input capacity for cards
40
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Input & output capacity
Maximum number of input trays *
1
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Recommended media weight
60 - 90, 75 - 90 g/m²
Standard media sizes
A4, A5, A6, B5-JIS, C6, DL
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Iron-On Transfers, Labels, Matte paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Ports & interfaces
I/O ports
1 USB, 1 parallel
USB port *
Yes
Standard interfaces
Parallel, USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Internal memory *
2 MB
Acoustic pressure emissions
46 dB
Design
Market positioning *
Home & office
Product color *
Gray
Built-in display *
No
Power
Power consumption (printing) *
25 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
JetDirect Compatible Products
Yes
Mac compatibility
Yes
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
17.5 x 15 x 7.76" (445 x 380 x 197 mm)
Width
17.5" (445 mm)
Depth
10.1" (256 mm)
Height
7.76" (197 mm)
Weight
6.61 lbs (3 kg)
Packaging data
Bundled software
HP Photo Printing
Package width
19.6" (497 mm)
Package depth
11.8" (300 mm)
Package height
10.6" (268 mm)
Package weight
15.4 lbs (7 kg)
Logistics data
Pallet weight
987.7 lbs (448 kg)
Other features
Maximum print length
14" (0.356 m)
Typefaces
CG Times, CG Times Italic; Univers, Univers Italic; Courier, Courier Italic; Letter Gothic, Letter Gothic Italic
Print technology
Thermal inkjet