location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 AiO Intel® Xeon® E3 Family E3-1280 27" 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AiO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM433EA-EX
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 493091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:09:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z1 AiO Intel® Xeon® E3 Family E3-1280 27" 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One workstation Silver 400 W
  • - Intel® Xeon® E3 Family E3-1280 3.5 GHz
  • - 27" Quad HD 2560 x 1440 IPS
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - NVIDIA® Quadro® K3000M 2.05 TB
  • - 2 MP
  • - Wi-Fi 4 (802.11n) Ethernet LAN Bluetooth
  • - Windows 7 Professional 64-bit
Long product name HP Z1 AiO Intel® Xeon® E3 Family E3-1280 27" 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Silver :
The short editorial description of HP Z1 AiO Intel® Xeon® E3 Family E3-1280 27" 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Silver

Intel Xeon E3-1280 (3.5GHz, 8MB L3), 8GB DDR3, 1TB SATA 7200 rpm, DVD+/-RW, NVIDIA Quadro 3000M, 802.11 a/g/n, Bluetooth, 2 MP webcam, 4-in-1, 27" WLED IPS (2560 x 1440), Windows 7 Professional 64
More>>>
HP Z1 AiO Intel® Xeon® E3 Family E3-1280 27" 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Silver:
The official marketing text of HP Z1 AiO Intel® Xeon® E3 Family E3-1280 27" 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Silver as supplied by the manufacturer

Introducing power without the tower. The new HP Z1 is the world’s first all-in-one workstation featuring a 68,6 cm (27") diagonal display that snaps open to let you swap out parts and make upgrades. No tools required]. Unleash your creativity with accelerated performance, 68,6 cm (27") LED-backlit display that supports over a billion colors, and HP’s world-class reliability. The HP Z1. Advanced design from A to Z.

Features

Featuring Genuine Windows 7 Professional and/or other operating systems

Open the display. Expand your potential.
- Get the simplicity of an all-in-one design, the power of a workstation, and the beauty of a 68,6 cm (27") display. Upgrade or add a hard drive, graphics card, or memory by snapping it open. And enjoy the control of easily swapping out parts on your own.
- With whisper quiet acoustics, you get high-performance with no distraction. Have face-to-face meetings and capture HD-quality video with the built-in HD webcam. Plus take advantage of SRS Premium Sound to give your work the high-quality audio it deserves.

Workstation performance without compromise.
- Get the only all-in-one workstation featuring a 68,6 cm (27") diagonal display with quad-core Intel® Xeon® processors. And stay one step ahead of your imagination.

High performance graphics. Incredible from every angle
- Use professional NVIDIA Quadro graphics for blazing fast rendering and performance, and spend more time being your creative best.
- See your work clearly on a 68,6 (27") diagonal LED-backlit IPS display that supports over a billion colors. With a wide, 178 degree viewing angle and an IPS panel, it’s professional any way you look at it.

Build the machine you want to drive.
- Choose from a variety of storage types, including 7.2K and 10K SATA, SSD, or optional RAID configurations. Always be confident you have the tools to get the job done.
- A professional workstation calls for a variety of I/O choices, including internal and external PCI Express slots, and USB 2.0 and 3.0 for blazing fast speeds.

World-class reliability from HP.
- We design systems to be fundamentally more reliable. Then we rigorously test and optimize components to ensure it. Whether it is graphics cards, memory, or operating systems, you’re able to focus on your projects, not your machine.
- With thoroughly tested and certified hardware and software combinations, you’ll enjoy peace of mind knowing the tools you demand will work when you need them.

Short summary description HP Z1 AiO Intel® Xeon® E3 Family E3-1280 27" 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Silver:
This short summary of the HP Z1 AiO Intel® Xeon® E3 Family E3-1280 27" 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 AiO, 27", Quad HD, Intel® Xeon® E3 Family, 8 GB, 1 TB, Windows 7 Professional

Long summary description HP Z1 AiO Intel® Xeon® E3 Family E3-1280 27" 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Silver:
This is an auto-generated long summary of HP Z1 AiO Intel® Xeon® E3 Family E3-1280 27" 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Silver based on the first three specs of the first five spec groups.

HP Z1 AiO. Product type: All-in-One workstation. Display diagonal: 27", HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® K3000M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Silver