location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G1 SFF AMD A8 A8-6500B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G1 SFF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J4V13ET-EX
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteDesk 705 G1 SFF AMD A8 A8-6500B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 240 W
  • - AMD A8 A8-6500B 3.5 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - AMD Radeon HD 8570D
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Guarantee: 3-year (3-3-3) limitedand service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDesk 705 G1 SFF AMD A8 A8-6500B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black :
The short editorial description of HP EliteDesk 705 G1 SFF AMD A8 A8-6500B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

AMD A8-6500B (3.5GHz, 4MB), 4GB (1 x 4GB) DDR3 SDRAM, 500GB 7200 rpm SATA, SATA SuperMulti DVD-RW, AMD Radeon HD 8570D, Windows 7 Professional 64 / Windows 8.1 Pro
More>>>
HP EliteDesk 705 G1 SFF AMD A8 A8-6500B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
The official marketing text of HP EliteDesk 705 G1 SFF AMD A8 A8-6500B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black as supplied by the manufacturer

Designed to perform, impress, and protect—this sleek HP EliteDesk helps you power through to business success while allowing customized deployment with HP’s broadest range of form factors.

Features

Windows 8.1 Pro or other operating systems available

The solution for diverse business demands.
- The new way to do business. Impress and perform like never before—and meet a variety of business demands—with highly customizable tools and a stylish new design.

Pure performance.
- Unlock the full potential of your PC. The latest AMD PRO A-Series APUs1 with HSA architecture that maximizes efficiency by intelligently prioritizing system tasks between the CPU and GPU.

Heavy security, exceptionally managed.
- Keep it secure, keep it simple. IT efficiency reigns supreme when it’s backed by a full portfolio of security solutions, including HP BIOSphere2 and HP Client Security.

Expand with ease.
- Extend the life of your purchase. Using the tool-less chassis this easily upgradable platform features up to 4 expansion slots, 10 ports and multiple connectors to help you meet growing demands.

Simplify device management.
- Reduce the complexity of administration. HP Client Management and DASH compliant devices help you easily and affordably manage assets.

Features
- Enjoy the stunning graphics provided by affordable AMD Radeon™ Graphics.
- Get fast access to the data and applications your business demands with solid-state hybrid drive options.
- HP BIOSphere keeps mission-critical data and systems protected with customizable security.
- Guard your data, device and identity with HP Client Security.
- With TPM 1.2 your critical data has protection with hardware-based encryption keys.
- Keep everything in plain sight and be up to 35%6 more productive. There’s plenty of screen room for all your work with support for up to two external displays.
- Extend your business investments with a long life cycle and platform stability.
- Save your data. RAID configurations utilize dual storage drives to automatically back up and help protect your sensitive data.

Short summary description HP EliteDesk 705 G1 SFF AMD A8 A8-6500B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
This short summary of the HP EliteDesk 705 G1 SFF AMD A8 A8-6500B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G1 SFF, 3.5 GHz, AMD A8, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP EliteDesk 705 G1 SFF AMD A8 A8-6500B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
This is an auto-generated long summary of HP EliteDesk 705 G1 SFF AMD A8 A8-6500B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 705 G1 SFF. Processor frequency: 3.5 GHz, Processor family: AMD A8, Processor model: A8-6500B. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8570D. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD A8
Processor model *
A8-6500B
Processor cores
4
Processor threads
4
Processor boost frequency
4.1 GHz
Processor frequency *
3.5 GHz
Processor socket
Socket FM2
Processor cache
4 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8570D
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
No
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
2
Design
Chassis type *
SFF
Number of 3.5" bays
2
Number of 2.5" bays
1
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
AMD A88X
Audio system
DTS Studio Sound
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Power
Power supply *
240 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
13.3" (338 mm)
Depth *
14.9" (379 mm)
Height *
3.94" (100 mm)
Weight *
16.8 lbs (7.6 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
BD interface type
SATA