ASUS logo

ASUS W2VB 1.8GHz/512MB/100GB/Combo Drive 17" 0.5 GB DDR2-SDRAM AMD Radeon X700

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87967
Info modified on:
04 Apr 2019, 05:02:09
Short summary description ASUS W2VB 1.8GHz/512MB/100GB/Combo Drive 17" 0.5 GB DDR2-SDRAM AMD Radeon X700:

ASUS W2VB 1.8GHz/512MB/100GB/Combo Drive, 1.8 GHz, 17", 0.5 GB, DDR2-SDRAM, 100 GB

Long summary description ASUS W2VB 1.8GHz/512MB/100GB/Combo Drive 17" 0.5 GB DDR2-SDRAM AMD Radeon X700:

ASUS W2VB 1.8GHz/512MB/100GB/Combo Drive. Processor frequency: 1.8 GHz. Display diagonal: 17". Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: AMD Radeon X700

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.