Linksys logo

Linksys Wireless-G ADSL Home Gateway 4-port wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45307
Info modified on:
21 Oct 2022, 10:14:32
Long product name Linksys Wireless-G ADSL Home Gateway 4-port wireless router:

Wireless-G ADSL Home Gateway

Linksys Wireless-G ADSL Home Gateway 4-port wireless router:

The All-In-One Solution for Internet Connectivity

The Linksys Wireless-G ADSL Home Gateway is the all-in-one solution for Internet connectivity. The ADSL Modem function gives you a blazing fast connection to the Internet, far faster than a dial-up, and without tying up your phone line.

Connect your computers to the Gateway via the built-in 4-port 10/100 Ethernet Switch to jump start your network. You can share files, printers, hard drive space and other resources. Attach four PCs directly, or connect more hubs and switches to create as big a network as you need. The built-in Wireless-G (802.11g) Access Point allows up to 32 wireless devices to connect to your network at a blazing 54Mbps, without running cables through the building. It's also compatible with Wireless-B (802.11b) devices, at 11Mbps. The Gateway's Router function ties it all together and lets your whole network share that high-speed Internet connection.

To protect your data and privacy, the Wireless-G ADSL Home Gateway features an advanced firewall to keep Internet intruders and attackers out. Wireless transmissions can be protected by powerful WPA data encryption. Configuration is a snap with any web browser.

With the Linksys Wireless-G ADSL Home Gateway at the heart of your network, you're connected to the future.

Short summary description Linksys Wireless-G ADSL Home Gateway 4-port wireless router:

Linksys Wireless-G ADSL Home Gateway 4-port, IEEE 802.11b, IEEE 802.11g, IEEE 802.3u, IPSec, PPTP, L2TP, DSL, Power, 0 - 40 °C, -20 - 70 °C, 10 - 85%

Long summary description Linksys Wireless-G ADSL Home Gateway 4-port wireless router:

Linksys Wireless-G ADSL Home Gateway 4-port. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3u, VPN support: IPSec, PPTP, L2TP. LED indicators: DSL, Power. Weight: 9.52 oz (270 g). Dimensions (WxDxH): 5.51 x 5.51 x 1.06" (140 x 140 x 27 mm), Security features: - PAP & CHAP; - DoS Prevention - URL filtering, Java, ActiveX, Proxy; - ToD filter; - VPN..., Power requirements: 12VDC 1A

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.