Tripp Lite logo

Tripp Lite PDUH32HV19 power distribution unit (PDU) 4 AC outlet(s) 1U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
82586
Info modified on:
10 Aug 2024, 09:39:26
Bullet Points Tripp Lite PDUH32HV19 power distribution unit (PDU) 4 AC outlet(s) 1U Black:
  • - IEC 309 32A Blue (2P+E) input with 3.6 m power cord
  • - 4 rear C19 outlets
  • - Switchless design prevents accidental shutdown
  • - Reversible all-metal housing
  • - Dual 20A circuit breakers protect against overloads
Guarantee:
2-year limited
Long product name Tripp Lite PDUH32HV19 power distribution unit (PDU) 4 AC outlet(s) 1U Black:

7.7kW Single-Phase 200-240V Basic PDU, 4 C19 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount

Tripp Lite PDUH32HV19 power distribution unit (PDU) 4 AC outlet(s) 1U Black:

The PDUH32HV19 7.7kW Single-Phase 200-240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH32HV19 features four rear C19 outlets. The IEC 309 32A Blue (2P+E) input plug with 3.6 m cord connects to your facility’s compatible AC power source, generator or protected UPS to distribute power to connected equipment.

The switchless design prevents an accidental shutdown, which could lead to costly downtime. Dual 20A circuit breakers protect connected equipment from dangerous overloads. The reversible all-metal housing supports a variety of mounting options, including 1U horizontal or 0U vertical mounting in EIA-standard 19-inch racks, under a counter or on a wall or workbench.

Short summary description Tripp Lite PDUH32HV19 power distribution unit (PDU) 4 AC outlet(s) 1U Black:

Tripp Lite PDUH32HV19, Basic, 1U, Single-phase, Horizontal, Metal, Black

Long summary description Tripp Lite PDUH32HV19 power distribution unit (PDU) 4 AC outlet(s) 1U Black:

Tripp Lite PDUH32HV19. PDU types: Basic, Rack capacity: 1U, Type: Single-phase. AC outlets quantity: 4 AC outlet(s), AC outlet types: C19 coupler, Power plug: IEC309. Cable length: 144.1" (3.66 m). Nominal input voltage: 200-240 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz. Width: 17.3" (439.4 mm), Depth: 3.75" (95.2 mm), Dimensions (WxDxH): 17.5 x 3.75 x 1.77" (445 x 95.3 x 45 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.