location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S053017BA fuser 200000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maintenance Kit 200k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S053017BA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946225159 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:34:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S053017BA fuser 200000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 200000 pages
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson C13S053017BA fuser 200000 pages :
The short editorial description of Epson C13S053017BA fuser 200000 pages

Maintenance Kit 200k
More>>>
Epson C13S053017BA fuser 200000 pages:
The official marketing text of Epson C13S053017BA fuser 200000 pages as supplied by the manufacturer

Fixing unit for EPL-N3000

Short summary description Epson C13S053017BA fuser 200000 pages:
This short summary of the Epson C13S053017BA fuser 200000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S053017BA, Laser, 200000 pages, C13S053017BA, China, Epson, - EPL-N3000T - EPL-N3000DT - EPL-N3000D - EPL-N3000

Long summary description Epson C13S053017BA fuser 200000 pages:
This is an auto-generated long summary of Epson C13S053017BA fuser 200000 pages based on the first three specs of the first five spec groups.

Epson C13S053017BA. Print technology: Laser, Page yield: 200000 pages, OEM code: C13S053017BA. Weight: 3.53 lbs (1.6 kg), Dimensions (WxDxH): 17.5 x 8.46 x 8.15" (445 x 215 x 207 mm). Quantity per pack: 1 pc(s), Package width: 12" (306 mm), Package depth: 17.7" (450 mm). Quantity per pallet: 28 pc(s), Pallet width: 47.2" (120 cm), Pallet height: 39.4" (100 cm)

Features
Print technology
Laser
Page yield
200000 pages
OEM code
C13S053017BA
Country of origin
China
Brand compatibility
Epson
Compatibility
- EPL-N3000T - EPL-N3000DT - EPL-N3000D - EPL-N3000
Weight & dimensions
Weight
3.53 lbs (1.6 kg)
Dimensions (WxDxH)
17.5 x 8.46 x 8.15" (445 x 215 x 207 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
12" (306 mm)
Package depth
17.7" (450 mm)
Package height
8.27" (210 mm)
Packaging data
Package weight
0.0642 oz (1.82 g)
Technical details
AC input voltage
220-240 V
Logistics data
Quantity per pallet
28 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
7 pc(s)
Quantity per pallet layer (UK)
10 pc(s)
Quantity per pallet (UK)
40 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
54.1" (137.4 cm)
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Disclaimer Epson C13S053017BA fuser 200000 pages:
Disclaimer

(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield