location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 48-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SL3452 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364020507
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link 48-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed
  • - Basic switching RJ-45 Ethernet ports quantity: 52 Console port: RS-232
  • - Switching capacity: 17.6 Gbit/s
Long product name TP-Link 48-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch :
The short editorial description of TP-Link 48-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch

TL-SL3452 - 48+4G Gigabit-Uplink Managed Switch
More>>>
TP-Link 48-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch:
The official marketing text of TP-Link 48-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch as supplied by the manufacturer

The TL-SL3452 48+4G Gigabit-Uplink Managed Switch fully complies with IEEE 802.3/802.3u/802.3ab/802.3z Ethernet standards. It provides 48 10/100Mbps and 2 10/100/1000Mbps UTP/STP RJ45 ports with auto-MDI/MDIX and 2 SFP independence expansion slots supporting MiniGBIC modules. It also provides powerful management functions, including the system, port, network, Spanning Tree protocol, IEEE 802.1X protocol, VLAN, Trunk, IGMP Snooping, SNMP protocol, priority and security.

The TL-SL3452 switch provides multiple management methods: SNMP, Web and Telnet/Console. Its standard 19-inch rack-mountable steel case and intelligent management make it is suitable for small, middle and large networks.

Short summary description TP-Link 48-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch:
This short summary of the TP-Link 48-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 48-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch, Managed

Long summary description TP-Link 48-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch:
This is an auto-generated long summary of TP-Link 48-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch based on the first three specs of the first five spec groups.

TP-Link 48-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 52, Console port: RS-232. Switching capacity: 17.6 Gbit/s. Networking standards: IEEE 802.3

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
52
Gigabit Ethernet (copper) ports quantity
2
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Console port
RS-232
Network
Networking standards *
IEEE 802.3
Port mirroring
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
17.6 Gbit/s
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Security
IGMP snooping
Yes
Multicast features
Multicast support
Yes
Protocols
Supported network protocols
SNMP
Design
Certification
FCC, CE
Performance
Firmware upgradeable
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
32 - 104 °F
Other features
Dimensions (WxDxH)
17.3 x 10.2 x 1.73" (440 x 260 x 44 mm)
Connectivity LEDs
Yes
Dimensions (W x D x H) (imperial)
17.3 x 10.2 x 1.7"
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)