Toshiba logo

Toshiba AC Adapter, 19V DC, 3.95A, 75W 3-Pin power adapter/inverter Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73030
Info modified on:
21 Jun 2023, 09:26:30
Long product name Toshiba AC Adapter, 19V DC, 3.95A, 75W 3-Pin power adapter/inverter Black:

AC Adapter, 19V DC, 3.95A, 75W 3-Pin

Short summary description Toshiba AC Adapter, 19V DC, 3.95A, 75W 3-Pin power adapter/inverter Black:

Toshiba AC Adapter, 19V DC, 3.95A, 75W 3-Pin, 100 ~ 240V 50/60Hz, 19 V, 3.95 A, Black, 11.6 oz (330 g), 5.04 x 1.18 x 2.01" (128 x 30 x 51 mm)

Long summary description Toshiba AC Adapter, 19V DC, 3.95A, 75W 3-Pin power adapter/inverter Black:

Toshiba AC Adapter, 19V DC, 3.95A, 75W 3-Pin. Input voltage: 100 ~ 240V 50/60Hz, Output voltage: 19 V. AC adapter output current: 3.95 A. Product color: Black. Weight: 11.6 oz (330 g). Dimensions (WxDxH): 5.04 x 1.18 x 2.01" (128 x 30 x 51 mm), Vendor: API

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.