location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle Advanced HP6524/20 epilator 20 tweezers Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle Advanced
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP6524/20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6524/20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103727580 show
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Satinelle Advanced HP6524/20 epilator 20 tweezers Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20 tweezers
  • - Wet & Dry
  • - Shaver
  • - Blue, White
Long product name Philips Satinelle Advanced HP6524/20 epilator 20 tweezers Blue, White :
The short editorial description of Philips Satinelle Advanced HP6524/20 epilator 20 tweezers Blue, White

3.6V, 2 speeds, 20 atching points, 21 discs, 6 accessories
More>>>
Philips Satinelle Advanced HP6524/20 epilator 20 tweezers Blue, White:
The official marketing text of Philips Satinelle Advanced HP6524/20 epilator 20 tweezers Blue, White as supplied by the manufacturer

Our Philips Satinelle Advanced epilator offers high epilation speed for a fast all-around epilation. Provided with the unique Skin Stre tcher for a less painful epilation. Comfortably use on wet & dry skin. Includes 6 accessories.

Beautiful smooth skin
- Higher tweezing action for satin smooth legs in 15 min
- Gentle tweezing discs remove hairs without pulling the skin

Convenient epilation
- Wet & Dry use
- Cordless, Rechargeable

Accessories
- Skin Stretcher keeps your skin firm during epilation
- Shaving head for a smooth shave in sensitive areas
- Trimming comb to style your bikini area
- Hair lift & massage cap
- Sensitive area cap
- Convenient pouch
- Cleaning brush

Short summary description Philips Satinelle Advanced HP6524/20 epilator 20 tweezers Blue, White:
This short summary of the Philips Satinelle Advanced HP6524/20 epilator 20 tweezers Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Satinelle Advanced HP6524/20, Blue, White, 20 tweezers, 733 RPM, 21 discs, 0.0197" (0.5 mm), AC/Battery

Long summary description Philips Satinelle Advanced HP6524/20 epilator 20 tweezers Blue, White:
This is an auto-generated long summary of Philips Satinelle Advanced HP6524/20 epilator 20 tweezers Blue, White based on the first three specs of the first five spec groups.

Philips Satinelle Advanced HP6524/20. Product color: Blue, White, Number of tweezers: 20 tweezers, Rotational speed: 733 RPM. Power source: AC/Battery, Battery voltage: 3.6 V

Features
Number of tweezers *
20 tweezers
Shaver *
Yes
Trimmer *
No
Suitable for short hair
Yes
Product color *
Blue, White
Wet & Dry *
Yes
Cooling
No
Floating head *
No
Backlight
No
Number of speeds
2
Massage function
Yes
Rotational speed
733 RPM
Number of catching points
20
Number of discs
21 discs
Features
Waterproof
Yes
Cordless
Yes
Minimum hair length
0.0197" (0.5 mm)
Power
Power source
AC/Battery
Battery voltage
3.6 V
Packaging content
Cleaning brush
Yes
Sensitive area cap
Yes
Storage pouch
Yes
Technical details
Trimming comb type
Yes
Hair lift & massage attachment
Yes