location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be quiet! BGA01 computer case part Side panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be quiet! Check ‘be quiet!’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BGA01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BGA01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260052184349
Category:
Components of a computer case.
Computer Case Parts Check ‘be quiet!’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be quiet!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 11:47:41
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name be quiet! BGA01 computer case part Side panel :
The short editorial description of be quiet! BGA01 computer case part Side panel

Window Side Panel
More>>>
be quiet! BGA01 computer case part Side panel:
The official marketing text of be quiet! BGA01 computer case part Side panel as supplied by the manufacturer

The innovative side panel with double-glazed window fits all cases of the be quiet! Silent Base series and offers an excellent view inside your PC.

The polycarbonate window is scratchproof and impact resistant as well as sound-absorbent. A cavity of 9mm between the two panes of the window results in superb noise insulation.

In addition, the side panel’s window is fitted with colored rubber seals in black, orange or silver, which further inhibits the emanation of sound and vibration.

Short summary description be quiet! BGA01 computer case part Side panel:
This short summary of the be quiet! BGA01 computer case part Side panel data-sheet is auto-generated and uses the product title and the first six key specs.

be quiet! BGA01, Side panel, Polycarbonate, Rubber, Steel, Silent Base 800, Silent Base 600, 17.2" (438 mm), 0.866" (22 mm), 18.1" (460 mm)

Long summary description be quiet! BGA01 computer case part Side panel:
This is an auto-generated long summary of be quiet! BGA01 computer case part Side panel based on the first three specs of the first five spec groups.

be quiet! BGA01. Type: Side panel, Material: Polycarbonate, Rubber, Steel, Compatible products: Silent Base 800, Silent Base 600. Width: 17.2" (438 mm), Depth: 0.866" (22 mm), Height: 18.1" (460 mm). Quantity per pack: 5 pc(s), Package weight: 4.83 lbs (2.19 kg). Package dimensions (WxDxH): 20.3 x 20.6 x 3.19" (515 x 522 x 81 mm)

Features
Type *
Side panel
Material
Polycarbonate, Rubber, Steel
Compatible products
Silent Base 800, Silent Base 600
Weight & dimensions
Width
17.2" (438 mm)
Depth
0.866" (22 mm)
Weight & dimensions
Height
18.1" (460 mm)
Packaging data
Quantity per pack
5 pc(s)
Package weight
4.83 lbs (2.19 kg)
Other features
Package dimensions (WxDxH)
20.3 x 20.6 x 3.19" (515 x 522 x 81 mm)
Country Distributor
France 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)