location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SwitchView SC 1x8 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView SC 1x8 KVM Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10085BND1-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:01:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name Vertiv SwitchView SC 1x8 KVM switch :
The short editorial description of Vertiv SwitchView SC 1x8 KVM switch

SwitchView SC 1x8 KVM Switch
More>>>
Vertiv SwitchView SC 1x8 KVM switch:
The official marketing text of Vertiv SwitchView SC 1x8 KVM switch as supplied by the manufacturer

Avocent’s custom designed SwitchView SC increases the levels of secure KVM switching and provides controlled access for up to eight computers. The SwitchView SC design makes it impossible to transfer data between the connected computers --- an important factor for a user who may access secure and non-secure networks from one point of contact. With Avocent’s LongView extension technology, critical computers and other related assets can be located in secure (locked) areas allowing for controlled access with the SwitchView SC. The versatile SwitchView SC 8-port model provides secure access at desktop or from the rack. The space saving desktop model also doubles as monitor stand.

Short summary description Vertiv SwitchView SC 1x8 KVM switch:
This short summary of the Vertiv SwitchView SC 1x8 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SwitchView SC 1x8 KVM Switch, 1280 x 1024 pixels

Long summary description Vertiv SwitchView SC 1x8 KVM switch:
This is an auto-generated long summary of Vertiv SwitchView SC 1x8 KVM switch based on the first three specs of the first five spec groups.

Vertiv SwitchView SC 1x8 KVM Switch. Maximum resolution: 1280 x 1024 pixels, Video bandwidth: 60 Hz. Weight: 6.39 lbs (2.9 kg). Data link protocols: PSS, Dimensions (WxDxH): 17.2 x 8.5 x 1.77" (437 x 216 x 45 mm), Compatibility: IBM PC/AT, PS/2

Performance
Maximum resolution *
1280 x 1024 pixels
Video bandwidth
60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
6.39 lbs (2.9 kg)
Other features
Data link protocols
PSS
I/O ports
VGA, SVGA, XGA, XGA-II, PS/2
Dimensions (WxDxH)
17.2 x 8.5 x 1.77" (437 x 216 x 45 mm)
Compatibility
IBM PC/AT, PS/2
Compliance industry standards
Ul, cUL, FCC, IC, CE
Brand Image Article code product Stock Price from
Sweex

Sweex 4 Port + 4 Cables KVM switch
(show image)
TA000020 4 Port KVM Switch + 4 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 2 Port + 2 Cables KVM switch
(show image)
TA000010 2 Port KVM Switch + 2 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 4 Port USB + 4 Cables KVM switch
(show image)
TA000030 4 Port USB KVM Switch + 4 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv SwitchView OSD KVM switch Vertiv SwitchView OSD KVM switch
(show image)
10085-202 SwitchView OSD KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv SwitchView SC 1x8 - SwitchView SC 8-port KVM switch Vertiv SwitchView SC 1x8 - SwitchView SC 8-port KVM switch
(show image)
10080-SC SwitchView SC 1x8 KVM Switch - SwitchView SC 8-port 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 8-Port KVM switch Rack mounting
(show image)
F1DA108TEA Omniview Pro2 Series 8-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 4-Port KVM switch
(show image)
F1DA104TEA Omniview Pro2 Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)