location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom Internal Mediadock Advance 8in1 USB2.0/Firewire/AV-IN/OUT/Svideo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal Mediadock Advance 8in1 USB2.0/Firewire/AV-IN/OUT/Svideo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD-006
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 years
Long product name Sitecom Internal Mediadock Advance 8in1 USB2.0/Firewire/AV-IN/OUT/Svideo :
The short editorial description of Sitecom Internal Mediadock Advance 8in1 USB2.0/Firewire/AV-IN/OUT/Svideo

Multi Media Dock USB 2.0
More>>>
Short summary description Sitecom Internal Mediadock Advance 8in1 USB2.0/Firewire/AV-IN/OUT/Svideo:
This short summary of the Sitecom Internal Mediadock Advance 8in1 USB2.0/Firewire/AV-IN/OUT/Svideo data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom Internal Mediadock Advance 8in1 USB2.0/Firewire/AV-IN/OUT/Svideo, 4.09 oz (116 g), 5.91 x 2.76 x 1.69" (150 x 70 x 43 mm), 5.25", 1 x USB 2.0, 1 x FireWire, 1 x Sound card, 1 x Videocard S-Video, Video-in & Video-out, CD-ROM..., Windows 98SE/2000/ME/XP, CF(I,II), MMS, MSPro, SD, MMC, SM

Long summary description Sitecom Internal Mediadock Advance 8in1 USB2.0/Firewire/AV-IN/OUT/Svideo:
This is an auto-generated long summary of Sitecom Internal Mediadock Advance 8in1 USB2.0/Firewire/AV-IN/OUT/Svideo based on the first three specs of the first five spec groups.

Sitecom Internal Mediadock Advance 8in1 USB2.0/Firewire/AV-IN/OUT/Svideo. Weight: 4.09 oz (116 g). Dimensions (WxDxH): 5.91 x 2.76 x 1.69" (150 x 70 x 43 mm), Size (imperial): 5.25", Minimum system requirements: 1 x USB 2.0, 1 x FireWire, 1 x Sound card, 1 x Videocard S-Video, Video-in & Video-out, CD-ROM...